location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pachet de valoare foto seria 363 - 150 coli/10 x 15 cm ink cartridge 1 pc(s) Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pachet de valoare foto seria 363 - 150 coli/10 x 15 cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7966EE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160897455 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 269727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 20:08:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pachet de valoare foto seria 363 - 150 coli/10 x 15 cm ink cartridge 1 pc(s) Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet
  • - Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - 1 pc(s)
Long product name HP Pachet de valoare foto seria 363 - 150 coli/10 x 15 cm ink cartridge 1 pc(s) Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow :
The short editorial description of HP Pachet de valoare foto seria 363 - 150 coli/10 x 15 cm ink cartridge 1 pc(s) Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow

HP 363 Series Photo Value Pack-150 sheet/10 x 15 cm with Vivera Inks
More>>>
Short summary description HP Pachet de valoare foto seria 363 - 150 coli/10 x 15 cm ink cartridge 1 pc(s) Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow:
This short summary of the HP Pachet de valoare foto seria 363 - 150 coli/10 x 15 cm ink cartridge 1 pc(s) Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pachet de valoare foto seria 363 - 150 coli/10 x 15 cm, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 1 pc(s)

Long summary description HP Pachet de valoare foto seria 363 - 150 coli/10 x 15 cm ink cartridge 1 pc(s) Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow:
This is an auto-generated long summary of HP Pachet de valoare foto seria 363 - 150 coli/10 x 15 cm ink cartridge 1 pc(s) Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow based on the first three specs of the first five spec groups.

HP Pachet de valoare foto seria 363 - 150 coli/10 x 15 cm. Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet
Finish type
Gloss
Compatibility *
HP Photosmart 3213, 3313, 8250, 8253, C6283, C7283, D6160
Quantity per pack *
1 pc(s)
Printing colors *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
OEM code
Q7966EE
Print head swath
1,42 cm (0.56")
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Package width
225 mm
Weight & dimensions
Package depth
173 mm
Package height
84 mm
Package weight
801 g
Logistics data
Quantity per pallet
240 pc(s)
Pallet weight
231 kg
Other features
Case or master carton weight
6,868 kg
Case or master carton quantity
8 pc(s)
Larger master carton dimensions (WxDxH)
356 x 403 x 182
Compatible ink types, supplies
Dye-based
Ink drop
5.5 pl (black), 5 pl (colour)
Package dimensions (WxDxH)
173 x 84 x 225 mm
Media sheets per package
150 sheets
Paper dimensions
10 x 15 cm
Print media weight
240 g/m²
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)