location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 16A Black Original LaserJet for US Government toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16A Black Original LaserJet Toner Cartridge for US Government
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7516AG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631586716 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 02 Nov 2023
Product end of life date
Bullet Points HP 16A Black Original LaserJet for US Government toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 12000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description HP 16A Black Original LaserJet for US Government toner cartridge 1 pc(s):
This short summary of the HP 16A Black Original LaserJet for US Government toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 16A Black Original LaserJet Toner Cartridge for US Government, 12000 pages, Black, 1 pc(s)

Long summary description HP 16A Black Original LaserJet for US Government toner cartridge 1 pc(s):
This is an auto-generated long summary of HP 16A Black Original LaserJet for US Government toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP 16A Black Original LaserJet Toner Cartridge for US Government. Black toner page yield: 12000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet 5200, 5200LX
Quantity per pack *
1 pc(s)
Black toner page yield *
12000 pages
Type *
Original
Printing colors *
Black
HP segment
Home
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
194 mm
Depth
497 mm
Height
330 mm
Package width
497 mm
Package depth
194 mm
Package height
330 mm
Weight & dimensions
Package weight
2,7 kg
Package type
Box
Technical details
Maximum number of stacking cartons
12 pc(s)
Logistics data
Pallet weight
118 g
Number of layers per pallet
3 pc(s)
Number of cartons per pallet layer
12 pc(s)
Number of cartons per pallet
36 pc(s)
Quantity per pallet
36 pc(s)
Other features
Pallet dimensions (W x D x H)
1170 x 994 x 1128 mm
Color
No
Package dimensions (WxDxH)
497 x 194 x 330 mm
Print technology
Laser printing
Stacking number for pallet
4 pc(s)
Page yield footnote
ISO/IEC 19798
Brand Image Article code product Stock Price from
MM Black Laser Toner - HP 16A (Q7516A) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 16A (Q7516A) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15169DK Black Laser Toner - HP 16A (Q7516A) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 16A (Q7516A) / 70A (Q7570A) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 16A (Q7516A) / 70A (Q7570A) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15077DK Black Laser Toner - HP 16A (Q7516A) / 70A (Q7570A) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Singapore 1 distributor(s)