HP logo

HP Premium Plus High-gloss A3 White

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65274
Info modified on:
11 Jul 2022, 13:41:31
End of life date:
30 Jun 2011
Short summary description HP Premium Plus High-gloss A3 White:

HP Premium Plus High-gloss, High-gloss, 280 g/m², A3, White, 20 sheets, 15 - 30 °C

Long summary description HP Premium Plus High-gloss A3 White:

HP Premium Plus High-gloss. Finish type: High-gloss, Media weight: 280 g/m², Paper size: A3. Package width: 433,3 mm, Package depth: 311,1 mm, Package height: 19 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.