location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 13X High Yield Black Original LaserJet for US Government toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13X High Yield Black Original LaserJet Toner Cartridge for US Government
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2613XG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631586624 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 02 Nov 2023
Product end of life date
Bullet Points HP 13X High Yield Black Original LaserJet for US Government toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 4000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description HP 13X High Yield Black Original LaserJet for US Government toner cartridge 1 pc(s):
This short summary of the HP 13X High Yield Black Original LaserJet for US Government toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 13X High Yield Black Original LaserJet Toner Cartridge for US Government, 4000 pages, Black, 1 pc(s)

Long summary description HP 13X High Yield Black Original LaserJet for US Government toner cartridge 1 pc(s):
This is an auto-generated long summary of HP 13X High Yield Black Original LaserJet for US Government toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP 13X High Yield Black Original LaserJet Toner Cartridge for US Government. Black toner page yield: 4000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet 1300
Quantity per pack *
1 pc(s)
Black toner page yield *
4000 pages
Type *
Original
Printing colors *
Black
HP segment
Home
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
142 mm
Depth
333 mm
Height
198 mm
Packaging data
Package dimensions (W x D x H)
333 x 142 x 198,1 mm (13.1 x 5.59 x 7.8")
Package weight (imperial)
1,14 kg (2.51 lbs)
Package width
333 mm
Package depth
142 mm
Package height
198 mm
Package weight
1,14 kg
Package type
Box
Other features
Color
No
Print technology
Laser printing
Page yield footnote
ISO/IEC 19798
Logistics data
Pallet dimensions (W x D x H)
1185 x 999 x 1128 mm
Pallet weight
163 g
Brand Image Article code product Stock Price from
MSE

MSE 02-21-1316 toner cartridge 1 pc(s) Black
(show image)
MSE02211316 02-21-1316 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Singapore 1 distributor(s)