location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 12X High Yield Black Original LaserJet toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12X High Yield Black Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2612X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780576915 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 12X High Yield Black Original LaserJet toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 2300 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description HP 12X High Yield Black Original LaserJet toner cartridge 1 pc(s):
This short summary of the HP 12X High Yield Black Original LaserJet toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 12X High Yield Black Original LaserJet Toner Cartridge, 2300 pages, Black, 1 pc(s)

Long summary description HP 12X High Yield Black Original LaserJet toner cartridge 1 pc(s):
This is an auto-generated long summary of HP 12X High Yield Black Original LaserJet toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP 12X High Yield Black Original LaserJet Toner Cartridge. Black toner page yield: 2300 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet 1010 HP LaserJet 1012 HP LaserJet 1015 HP LaserJet 1018 HP LaserJet 1020 Plus HP LaserJet 1020 Plus HP LaserJet 1020 HP LaserJet 1022 HP LaserJet 1020 Plus HP LaserJet 1020 Plus HP LaserJet 1020 HP LaserJet 1022 HP LaserJet 1022n HP LaserJet 1022nw HP LaserJet 3015 HP LaserJet 3020 HP LaserJet 1022n HP LaserJet 1022nw HP LaserJet 3015 打 HP LaserJet 3020 HP LaserJet 3030 HP LaserJet 3050 HP LaserJet 3052 HP LaserJet 3055 HP LaserJet 3030 HP LaserJet 3050 HP LaserJet 3052 HP LaserJet 3055 HP LaserJet M1005 HP LaserJet M1319f HP LaserJet 3050z HP LaserJet M1005 HP LaserJet M1319f HP LaserJet 3050z
Quantity per pack *
1 pc(s)
Black toner page yield *
2300 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
OEM code
Q2612X
Weight & dimensions
Width
357 mm
Depth
105 mm
Height
134 mm
Weight
900 g
Weight & dimensions
Package width
357 mm
Package depth
105 mm
Package height
134 mm
Technical details
Maximum number of stacking cartons
32 pc(s)
Master (outer) cases per pallet layer (EU)
24 pc(s)
Logistics data
Pallet weight
234 g
EUR-pallet weight
171,7 g
Number of layers per pallet
8 pc(s)
Number of cartons per pallet layer
29 pc(s)
Number of cartons per pallet
232 pc(s)
Quantity per pallet
232 pc(s)
Quantity per EUR-pallet
168 pc(s)
Other features
Pallet dimensions (W x D x H)
1184 x 963 x 1216 mm
Print technology
Laser printing
Pallet size (EU)
1184 x 963 x 1087 mm