location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 38A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
38A Black Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1338A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0735029210702 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Aug 2024 00:37:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 38A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 38A Toner Cartridges deliver legendary HP print quality.
  • - HP 38 toner cartridges work with: HP LaserJet Enterprise M630
  • - 1 Black (~12,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - HP printing supplies features make HP 38A Black LaserJet Toner Cartridges with Smart Printing technology very easy to order, install, manage and maintain. These supplies offer an added measure of control and convenience to everyone in the office.
  • - HP 38A Black LaserJet Toner Cartridges with Smart Printing technology offer higher capacity and increased yields for economical use as well as a time saving design and proven-reliable operation, all designed to reduce total cost of ownership.
  • - Workgroups in large, medium and small businesses
  • - Depend on Original HP 38A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Guarantee: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 38A Black Original LaserJet Toner Cartridge :
The short editorial description of HP 38A Black Original LaserJet Toner Cartridge

38A Black Original LaserJet Toner Cartridge
More>>>
HP 38A Black Original LaserJet Toner Cartridge:
The official marketing text of HP 38A Black Original LaserJet Toner Cartridge as supplied by the manufacturer

Workgroups in large, medium and small businesses

The HP 38A Black LaserJet Toner Cartridges offer great print quality, reliable performance, and easy-to-use design. They are designed together with your HP printer for crisp, sharp results every time.

Short summary description HP 38A Black Original LaserJet Toner Cartridge:
This short summary of the HP 38A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 38A Black Original LaserJet Toner Cartridge, 12000 pages, Black, 1 pc(s)

Long summary description HP 38A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 38A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 38A Black Original LaserJet Toner Cartridge. Black toner page yield: 12000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
LaserJet 4200, LaserJet 4200L
Quantity per pack *
1 pc(s)
Black toner page yield *
12000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
Total amount of recycled materials used for making
17%
Country of origin
Japan
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
385 mm
Depth
192 mm
Height
312 mm
Weight
1,9 kg
Packaging data
Package width
385 mm
Packaging data
Package depth
192 mm
Package height
312 mm
Package weight
2,8 kg
Other features
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
1155 x 960 x 1074 mm
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1155 x 768 x 1065 mm
Maximum number of stacking cartons
12 pc(s)
Master (outer) cases per pallet layer (EU)
12 pc(s)
Harmonized System (HS) code
84439990
Pallet weight
147 g
EUR-pallet weight
126 g
Number of layers per pallet
3 pc(s)
Number of cartons per pallet layer
15 pc(s)
Quantity per pallet
45 pc(s)
Quantity per EUR-pallet
36 pc(s)
Brand Image Article code product Stock Price from
Pelikan

Pelikan Toner HP Q1338A Black toner cartridge
(show image)
623706 Toner HP Q1338A Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Canada 1 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 38A Black Original LaserJet Toner Cartridge:
Disclaimer

[1] Declared yield value in accordance with ISO/IEC 19752.