location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PY278AT internal hard drive 250 GB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PY278AT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PY278AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962149911 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2011
Product end of life date
Bullet Points HP PY278AT internal hard drive 250 GB Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 250 GB 7200 RPM Serial ATA
  • - SMART technology
  • - 630 g
Guarantee: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP PY278AT internal hard drive 250 GB Serial ATA :
The short editorial description of HP PY278AT internal hard drive 250 GB Serial ATA

HP 250-GB SATA (NCQ/Smart IV) 3.0-Gb/s Hard Drive
More>>>
HP PY278AT internal hard drive 250 GB Serial ATA:
The official marketing text of HP PY278AT internal hard drive 250 GB Serial ATA as supplied by the manufacturer








Short summary description HP PY278AT internal hard drive 250 GB Serial ATA:
This short summary of the HP PY278AT internal hard drive 250 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

HP PY278AT, 250 GB, 7200 RPM

Long summary description HP PY278AT internal hard drive 250 GB Serial ATA:
This is an auto-generated long summary of HP PY278AT internal hard drive 250 GB Serial ATA based on the first three specs of the first five spec groups.

HP PY278AT. HDD capacity: 250 GB, HDD speed: 7200 RPM

Features
HDD capacity *
250 GB
HDD speed *
7200 RPM
Interface *
Serial ATA
SMART technology
Yes
Native Command Queuing (NCQ)
Yes
Windows operating systems supported
Yes
Compatible products
Business Desktop PCs: HP Compaq dc5800 Microtower PC HP Compaq dc5800 Small Form Factor PC HP Compaq dc5850 Microtower PC HP Compaq dc5850 Small Form Factor PC HP Compaq dc7900 Convertible Minitower PC HP Compaq dc7900 Small Form Factor PC HP Compaq dx2400 Microtower PC HP Compaq dx2450 Microtower PC HP Compaq dx7500 Microtower PC HP Compaq dx7500 Small Form Factor PC HP rp5700 Desktop PC Point of Sale Solutions: HP rp3000 Point of Sale System HP rp5700 Point of Sale System
Weight & dimensions
Width
26 mm
Height
101 mm
Depth
147 mm
Weight
630 g
Other features
Dimensions (WxDxH)
101,6 x 147 x 25,4 mm
Product color
Metallic
Internal
Yes
Data transfer rate
3 Gbit/s
Compatible operating systems
Windows Vista Business 64, Windows Vista Business 32, Windows Vista Home Basic 32, Windows 2000, Windows XP Professional or Windows XP Home 32
Size (imperial)
2,62 cm (1.03")