location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw4550 Workstation AMD Opteron 1 GB DDR2-SDRAM Minitower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw4550 Workstation
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PW456ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585835539 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2008
Product end of life date
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP xw4550 Workstation AMD Opteron 1 GB DDR2-SDRAM Minitower
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Workstation 300 W
  • - AMD Opteron 2,2 GHz
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
More>>>
Short summary description HP xw4550 Workstation AMD Opteron 1 GB DDR2-SDRAM Minitower:
This short summary of the HP xw4550 Workstation AMD Opteron 1 GB DDR2-SDRAM Minitower data-sheet is auto-generated and uses the product title and the first six key specs.

HP xw4550 Workstation, 2,2 GHz, AMD Opteron, 1 GB, DDR2-SDRAM

Long summary description HP xw4550 Workstation AMD Opteron 1 GB DDR2-SDRAM Minitower:
This is an auto-generated long summary of HP xw4550 Workstation AMD Opteron 1 GB DDR2-SDRAM Minitower based on the first three specs of the first five spec groups.

HP xw4550 Workstation. Processor frequency: 2,2 GHz, Processor family: AMD Opteron. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Power supply: 300 W. Chassis type: Minitower. Product type: Workstation. Weight: 18 kg

Processor
Processor manufacturer *
AMD
Processor family *
AMD Opteron
Processor frequency *
2,2 GHz
Processor front side bus
1000 MHz
Number of processors installed
1
Memory
Internal memory *
1 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
ECC
Yes
Storage
HDD capacity
160 GB
HDD interface
SATA
HDD speed
7200 RPM
Ports & interfaces
I/O ports
Front: Headphone, microphone, 2 USB 2.0 and 1 optional IEEE 1394A; Rear: 6 USB 2.0, 1 standard serial port, 1 RJ-45 to integrated Gigabit LAN, audio In, audio Out; 2 USB 2.0 (internal)
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
Minitower
Country of origin
China
Performance
Motherboard chipset
AMD 690G
Audio system
High Definition Audio
Product type *
Workstation
Power
Power supply *
300 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
8 - 85%
Storage relative humidity (H-H)
8 - 90%
Relative humidity
8 - 85%
Non-operating altitude
9100
Weight & dimensions
Width *
168 mm
Depth *
450 mm
Height *
456 mm
Weight *
18 kg
Package weight
34 kg
Packaging content
Display included *
No
Other features
Video card features
ATI Radeon X1250
Non-operating relative humidity (non-condensing)
8 - 90%
Power requirements
300 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient
Storage drive controller
SATA 3GB/s
Disk subsystem controller
Integrated 4-channel SATA 3.0 Gb/s controller with NCQ and RAID 0 & 1 capability
Memory upgrade
4 GB
Diskette drive
No Floppy Disk Drive Kit
Storage drive type
160 GB
Drive bays
3 external 5.25" bays and 1 external 3.5" bay for optional floppy drive 2 internal 3.5” bays
Expansion slots
4 slots: 1 PCI Express (x16) Graphics slot, 1 PCI Express (x4 mechanically, x1 electrically) slot, 2 full-height and full-length PCI slots
Audio included
Integrated HD Audio (Realtek ALC260)
Keyboard type
USB Standard Keyboard
Pointing device
HP USB optical scroll mouse
UNSPSC-code
43211507
Graphics card
Radeon X1250