HP logo

HP Spectre Pro x360 G1 Intel® Core™ i7 i7-5600U Hybrid (2-in-1) 33,8 cm (13.3") 8 GB DDR3-SDRAM 256 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17617
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
29 Feb 2016
Short summary description HP Spectre Pro x360 G1 Intel® Core™ i7 i7-5600U Hybrid (2-in-1) 33,8 cm (13.3") 8 GB DDR3-SDRAM 256 GB SSD Windows 10 Pro Silver:

HP Spectre Pro x360 G1, Intel® Core™ i7, 2,6 GHz, 33,8 cm (13.3"), 2560 x 1440 pixels, 8 GB, 256 GB

Long summary description HP Spectre Pro x360 G1 Intel® Core™ i7 i7-5600U Hybrid (2-in-1) 33,8 cm (13.3") 8 GB DDR3-SDRAM 256 GB SSD Windows 10 Pro Silver:

HP Spectre Pro x360 G1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-5600U, Processor frequency: 2,6 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 2560 x 1440 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.