location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 771A 775-ml Lt Magenta/Lt Cyan DesignJet Ink Cartridges/Printhead ink cartridge 3 pc(s) Original Standard Yield Light magenta, Light Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
771A 775-ml Lt Magenta/Lt Cyan DesignJet Ink Cartridges/Printhead
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P2V49A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781519737 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 20:09:48
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 771A 775-ml Lt Magenta/Lt Cyan DesignJet Ink Cartridges/Printhead ink cartridge 3 pc(s) Original Standard Yield Light magenta, Light Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Light magenta, Light Cyan
  • - Supply type: Multi pack
  • - Standard Yield
  • - Color ink cartridges quantity: 2
  • - Brand compatibility: HP
  • - 3 pc(s)
More>>>
Short summary description HP 771A 775-ml Lt Magenta/Lt Cyan DesignJet Ink Cartridges/Printhead ink cartridge 3 pc(s) Original Standard Yield Light magenta, Light Cyan:
This short summary of the HP 771A 775-ml Lt Magenta/Lt Cyan DesignJet Ink Cartridges/Printhead ink cartridge 3 pc(s) Original Standard Yield Light magenta, Light Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

HP 771A 775-ml Lt Magenta/Lt Cyan DesignJet Ink Cartridges/Printhead, Standard Yield, Light magenta, Light Cyan, Pigment-based ink, 775 ml, 3 pc(s), Multi pack

Long summary description HP 771A 775-ml Lt Magenta/Lt Cyan DesignJet Ink Cartridges/Printhead ink cartridge 3 pc(s) Original Standard Yield Light magenta, Light Cyan:
This is an auto-generated long summary of HP 771A 775-ml Lt Magenta/Lt Cyan DesignJet Ink Cartridges/Printhead ink cartridge 3 pc(s) Original Standard Yield Light magenta, Light Cyan based on the first three specs of the first five spec groups.

HP 771A 775-ml Lt Magenta/Lt Cyan DesignJet Ink Cartridges/Printhead. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Supply type: Multi pack, Color ink volume: 775 ml, Printing colors: Light magenta, Light Cyan, Quantity per pack: 3 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
HP DesignJet Z6200 Photo, Z6600, Z6800 Photo
Quantity per pack *
3 pc(s)
Color ink cartridges quantity
2
Color ink volume
775 ml
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colors *
Light magenta, Light Cyan
Brand compatibility *
HP
Supply type *
Multi pack
Country of origin
Singapore
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width
277 mm
Depth
235 mm
Height
89 mm
Weight
990 g
Package width
277 mm
Package depth
235 mm
Weight & dimensions
Package height
89 mm
Package weight
2,34 kg
Logistics data
Pallet width
101,6 cm
Pallet length
121,9 cm
Pallet height
171,7 cm
Quantity per pallet
216 pc(s)
Number of cartons per pallet
72 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet layer
12 pc(s)
Pallet weight
551,5 g
Master (outer) case width
308 mm
Master (outer) case length
289 mm
Master (outer) case height
248 mm
Quantity per master (outer) case
3 pc(s)
Master (outer) case weight
7,41 g
Master (outer) case gross weight (imperial)
7,41 kg (16.3 lbs)
Other features
Pallet dimensions (W x D x H)
1016 x 1219 x 1717 mm
Pallet dimensions (W x D x H) (imperial)
1016 x 1218,9 x 1717 mm (40 x 48 x 67.6")
Pallet weight (imperial)
551,5 kg (1215.8 lbs)
Country Distributor
United Kingdom 1 distributor(s)