HP logo

HP rp rp5700 Point of Sale System E2160 1,8 GHz

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151614
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP rp rp5700 Point of Sale System E2160 1,8 GHz:

HP rp rp5700 Point of Sale System, E2160, 1,8 GHz, 1 MB, 800 MHz, Intel® Q963 Express, 2 GB

Long summary description HP rp rp5700 Point of Sale System E2160 1,8 GHz:

HP rp rp5700 Point of Sale System. Processor model: E2160, Processor frequency: 1,8 GHz, Processor cache: 1 MB. Internal memory: 2 GB, Internal memory type: PC2-5300 (DDR2-667), Maximum internal memory: 4 GB. HDD capacity: 160 GB, HDD speed: 7200 RPM, Maximum HDD capacity: 250 GB. Graphics card: GMA 3000, Maximum graphics card memory: 256 MB. Audio system: Integrated High Definition audio with Realtek 2 channel ALC262 codec with internal speaker, Optical drive type: DVD Super Multi

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.