location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprout 23-S300nf Intel® Core™ i7 i7-4790S 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 745A Windows 10 Home White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sprout
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
23-S300nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N9W64EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780147283 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Dec 2016
Product end of life date
Bullet Points HP Sprout 23-S300nf Intel® Core™ i7 i7-4790S 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 745A Windows 10 Home White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One workstation White 350 W
  • - Intel® Core™ i7 i7-4790S 3,2 GHz
  • - Touchscreen 58,4 cm (23") Full HD 1920 x 1080
  • - 8 GB DDR3L-SDRAM 1600 MHz 2 x 4 GB
  • - 1 TB Hybrid-HDD Card reader integrated
  • - NVIDIA® GeForce® GT 745A 2 GB Intel® HD Graphics 4600
  • - 1 MP
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP Sprout 23-S300nf Intel® Core™ i7 i7-4790S 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 745A Windows 10 Home White:
This short summary of the HP Sprout 23-S300nf Intel® Core™ i7 i7-4790S 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 745A Windows 10 Home White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprout 23-S300nf, 58,4 cm (23"), Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 10 Home

Long summary description HP Sprout 23-S300nf Intel® Core™ i7 i7-4790S 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 745A Windows 10 Home White:
This is an auto-generated long summary of HP Sprout 23-S300nf Intel® Core™ i7 i7-4790S 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 745A Windows 10 Home White based on the first three specs of the first five spec groups.

HP Sprout 23-S300nf. Product type: All-in-One workstation. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3,2 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Discrete graphics card model: NVIDIA® GeForce® GT 745A. Built-in camera. Operating system installed: Windows 10 Home. Product color: White

Display
Display diagonal *
58,4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4790S
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
3,2 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
64-bit
Stepping
C0
Bus type
DMI
Processor codename
Haswell
Processor series
Intel Core i7-4700 Desktop series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR1QM
Tcase
71,35 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25,6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1,5 V
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
2 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
Hybrid-HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
5400 RPM
HDD interface
SATA
Hybrid-HDD cache type
Flash
Hybrid-HDD cache memory
8 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 745A
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
1,7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0x412
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio system
DTS Sound+
Audio system full duplex
Yes
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Headphone outputs
1
Microphone in
No
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Product color *
White
Country of origin
China
Performance
Product type *
All-in-One workstation
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
0,00
Intel FDI Technology
Yes
Processor ARK ID
80808
Power
AC adapter power
350 W
Weight & dimensions
Width (with stand)
594 mm
Depth (with stand)
577 mm
Height (with stand)
605 mm
Weight (with stand)
15,3 kg
Package width
768 mm
Package depth
765 mm
Package height
406 mm
Package weight
23,6 kg
Packaging content
Mouse included
No
Keyboard included
Yes
Warranty card
Yes
AC adapter included
Yes
Quick start guide
Yes
Drivers included
Yes
Power cord included
Yes
Manual
Yes
Other features
Autonomy mode
No
Detachable display
No
Source Review comments Score
pcmag.com
Updated:
2017-03-01 08:10:00
Look out for 3D hitting the mainstream in a big way in the near future. Not 3D displays, which have been around for a few years, but 3D everything else. As 3D printing promises to open up new opportunities in inexpensive manufacturing, and new vistas of t...
Good Built-in projector handles document and 3D scanning. Integrated touch mat offers both touch input and a second display. Decent components and feature set. Extra software and tools make content creation a snap.
Bad HP's new home screen skin and included apps come with plenty of quirks. No angle or height adjustment. Touch mat requires a lot of desk space. 3D scanning is quirky and impractical...
Bottom line The HP Sprout combines an all-in-one desktop with a built-in projector, a touch-mat display, and advanced 3D-scanning hardware. It's an innovative concept, though the execution needs some tweaking to make it into the mainstream...
70%
yahoo.com
Updated:
2017-03-01 08:10:00
First, there's a floppy white 20-inch mat. At its top is a cool-looking metal docking connector that snaps magnetically and satisfyingly onto the front of the PC. (Similarly, when you don't need it, you can just tug it away, although there's no real reaso...
0%
wired.com
Updated:
2017-03-01 08:10:00
HP's new Sprout is an all-in-one touchscreen PC that runs Windows 8.1, but its marquee feature is a visor-like extension on top of it. The Sprout has a downward-facing 3-D scanner/camera/projector, and the machine comes with a touch-sensitive 20-inch mat...
0%