location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z Turbo Quad Pro 256 GB PCI Express MLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z Turbo Quad Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2N00AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296922551 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 18:39:56
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2018
Product end of life date
Bullet Points HP Z Turbo Quad Pro 256 GB PCI Express MLC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 256 GB PCI Express
  • - Read speed: 2150 MB/s 300000 IOPS
  • - Write speed: 1260 MB/s 100000 IOPS
  • - MLC
More>>>
Short summary description HP Z Turbo Quad Pro 256 GB PCI Express MLC:
This short summary of the HP Z Turbo Quad Pro 256 GB PCI Express MLC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z Turbo Quad Pro, 256 GB, 2150 MB/s

Long summary description HP Z Turbo Quad Pro 256 GB PCI Express MLC:
This is an auto-generated long summary of HP Z Turbo Quad Pro 256 GB PCI Express MLC based on the first three specs of the first five spec groups.

HP Z Turbo Quad Pro. SSD capacity: 256 GB, Read speed: 2150 MB/s, Write speed: 1260 MB/s

Features
Security algorithms
Not supported
SSD capacity *
256 GB
Interface *
PCI Express
Memory type *
MLC
Read speed
2150 MB/s
Write speed
1260 MB/s
Random read (4KB)
300000 IOPS
Random write (4KB)
100000 IOPS
PCI Express interface data lanes
x4
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage relative humidity (H-H)
5 - 95%
Operating shock
1500 G
Other features
Internal
Yes
Compatible products
Z440, Z640, Z840
Logistics data
Harmonized System (HS) code
84717070
Country Distributor
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)