location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Roar Travel Stereo portable speaker Grey, Yellow 5,4 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roar Travel
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M1F95AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296449003 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2017
Product end of life date
Bullet Points HP Roar Travel Stereo portable speaker Grey, Yellow 5,4 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stereo portable speaker 5,4 W Grey, Yellow
  • - 80 - 16000 Hz
  • - Wired & Wireless Bluetooth 3.5 mm connector
  • - Built-in 4000 mAh 20 h
More>>>
Short summary description HP Roar Travel Stereo portable speaker Grey, Yellow 5,4 W:
This short summary of the HP Roar Travel Stereo portable speaker Grey, Yellow 5,4 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP Roar Travel, 2.0 channels, 2-way, 5,4 W, 80 - 16000 Hz, 15 W, Wired & Wireless

Long summary description HP Roar Travel Stereo portable speaker Grey, Yellow 5,4 W:
This is an auto-generated long summary of HP Roar Travel Stereo portable speaker Grey, Yellow 5,4 W based on the first three specs of the first five spec groups.

HP Roar Travel. Audio output channels: 2.0 channels, Speaker type: 2-way. RMS rated power: 5,4 W, Frequency range: 80 - 16000 Hz, Peak Music Power Output (PMPO): 15 W. Connectivity technology: Wired & Wireless, USB connector type: USB Type-A. Product type: Stereo portable speaker, Product color: Grey, Yellow. Recommended usage: Tablet

Loudspeakers
Audio output channels
2.0 channels
Number of speakers *
1
Speaker type
2-way
Audio
RMS rated power *
5,4 W
Frequency range
80 - 16000 Hz
Peak Music Power Output (PMPO)
15 W
Ports & interfaces
Connectivity technology *
Wired & Wireless
Wi-Fi *
No
Bluetooth *
Yes
3.5 mm connector *
Yes
USB connectivity
Yes
USB connector type
USB Type-A
Design
Product type *
Stereo portable speaker
Product color *
Grey, Yellow
Performance
Recommended usage *
Tablet
Power
Power source type
Battery
Battery type *
Built-in
Battery capacity
4000 mAh
Battery life (max)
20 h
Battery weight
410 g
USB charging
Yes
Weight & dimensions
Width
79 mm
Depth
220 mm
Height
25,8 mm
Weight *
270 g
Packaging data
Package width
124 mm
Package depth
264 mm
Package height
60 mm
Logistics data
Country of origin
China
Other features
Package weight
0,41 kg
RMS output power (max)
5,4 W
Wireless connection
Yes