location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4730s Intel® Core™ i3 i3-2310M 43,9 cm (17.3") HD+ 3 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6490M Wi-Fi 4 (802.11n) Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4730s
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH337EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProBook 4730s Intel® Core™ i3 i3-2310M 43,9 cm (17.3") HD+ 3 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6490M Wi-Fi 4 (802.11n) Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i3 i3-2310M 2,1 GHz
  • - 43,9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 3 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 6490M 0,512 GB Intel® HD Graphics 3000
  • - Wi-Fi 4 (802.11n) Ethernet LAN
  • - Lithium-Ion (Li-Ion) 6 h
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description HP ProBook 4730s Intel® Core™ i3 i3-2310M 43,9 cm (17.3") HD+ 3 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6490M Wi-Fi 4 (802.11n) Windows 7 Home Premium:
This short summary of the HP ProBook 4730s Intel® Core™ i3 i3-2310M 43,9 cm (17.3") HD+ 3 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6490M Wi-Fi 4 (802.11n) Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 4730s, Intel® Core™ i3, 2,1 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 3 GB, 320 GB

Long summary description HP ProBook 4730s Intel® Core™ i3 i3-2310M 43,9 cm (17.3") HD+ 3 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6490M Wi-Fi 4 (802.11n) Windows 7 Home Premium:
This is an auto-generated long summary of HP ProBook 4730s Intel® Core™ i3 i3-2310M 43,9 cm (17.3") HD+ 3 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6490M Wi-Fi 4 (802.11n) Windows 7 Home Premium based on the first three specs of the first five spec groups.

HP ProBook 4730s. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2,1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6490M. Operating system installed: Windows 7 Home Premium. Weight: 2,92 kg

Design
Country of origin
China
Display
Display diagonal *
43,9 cm (17.3")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2310M
Processor cores
2
Processor threads
4
Processor frequency *
2,1 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
21
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Total HDDs capacity
320 GB
HDD interface
SATA II
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon HD 6490M
Discrete graphics card memory
0,512 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Audio system
SRS Premium Sound
Number of built-in speakers
2
Built-in microphone
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 xrPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52220
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery life (max)
6 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
414 mm
Depth
279 mm
Height
29 mm
Weight *
2,92 kg
Features
Images Type Map
Other features
LightScribe
No
Infrared data port
No
Graphics card family
AMD
Minimum storage drive space
320 GB
Intel segment tagging
Enterprise
Source Review comments Score
notebookcheck.net
Updated:
2013-09-27 13:58:03
HP's ProBook series is actually a business range , intended to appeal to the demanding users in the upper price segment. But the ProBook series 4 machines already started moving in the direction of the consumer market with the 4720s, opting for high-gloss...
Good Good build quality, Typing is comfortable, Matt display, Reasonable battery life, Attractive design...
Bad Unstable lid, Mediocre touchpad, Not many ports...
Bottom line HP ProBook 4730s The HP ProBook 4730s-LH335EA/LH343EA is a stylish, 17.3-inch notebook with modern hardware. The case, mostly consisting of aluminium and matt plastic , is robust and well made. The only issue is the display lid which could be a little mo...
80%