HP logo

HP Elite x2 1011 G1 4G Intel® Core™ M LTE 256 GB 29,5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15954
Info modified on:
10 Aug 2024, 10:16:36
End of life date:
31 May 2016
Short summary description HP Elite x2 1011 G1 4G Intel® Core™ M LTE 256 GB 29,5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1011 G1, 29,5 cm (11.6"), 1920 x 1080 pixels, 256 GB, 8 GB, Windows 10 Pro, Silver

Long summary description HP Elite x2 1011 G1 4G Intel® Core™ M LTE 256 GB 29,5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP Elite x2 1011 G1. Display diagonal: 29,5 cm (11.6"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 256 GB. Processor frequency: 1,1 GHz, Processor family: Intel® Core™ M, Processor model: M-5Y51. Internal memory: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 780 g. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.