HP logo

HP NVIDIA GeForce GT730 2GB PCIe x8 GeForce GT 730 GDDR3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101087
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP NVIDIA GeForce GT730 2GB PCIe x8 GeForce GT 730 GDDR3:

HP NVIDIA GeForce GT730 2GB PCIe x8, GeForce GT 730, 2 GB, GDDR3, 64 bit, 4096 x 2160 pixels, PCI Express x8 2.0

Long summary description HP NVIDIA GeForce GT730 2GB PCIe x8 GeForce GT 730 GDDR3:

HP NVIDIA GeForce GT730 2GB PCIe x8. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 730, Processor frequency: 902 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 900 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x8 2.0. Cooling type: Active

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.