HP logo

HP Pro Slate 12 4G Qualcomm Snapdragon LTE 32 GB 31,2 cm (12.3") 2 GB Wi-Fi 5 (802.11ac) Android Grey

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160689
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
31 Oct 2016
Short summary description HP Pro Slate 12 4G Qualcomm Snapdragon LTE 32 GB 31,2 cm (12.3") 2 GB Wi-Fi 5 (802.11ac) Android Grey:

HP Pro Slate 12, 31,2 cm (12.3"), 1600 x 1200 pixels, 32 GB, 2 GB, Android, Grey

Long summary description HP Pro Slate 12 4G Qualcomm Snapdragon LTE 32 GB 31,2 cm (12.3") 2 GB Wi-Fi 5 (802.11ac) Android Grey:

HP Pro Slate 12. Display diagonal: 31,2 cm (12.3"), Display resolution: 1600 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 2,3 GHz, Processor family: Qualcomm Snapdragon, Processor model: 800. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 850 g. Operating system installed: Android. Product color: Grey

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.