location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Photo 6232 All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY Photo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY Photo 6232 All-in-One Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K7G26B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781030218 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2024 00:04:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ENVY Photo 6232 All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print, Scan, Copy, Web, Photo
  • - Print speed up to 12 ppm (black) and 8 ppm (color)
  • - Up to 1200 x 1200 rendered dpi (when printing from a computer)
Guarantee: One-year limited hardware warranty; 24-hour, 7 days a week limited phone support; For more info please visit us at http://support.hp.com
Long product name HP ENVY Photo 6232 All-in-One Printer :
The short editorial description of HP ENVY Photo 6232 All-in-One Printer

ENVY Photo 6232 All-in-One Printer
More>>>
HP ENVY Photo 6232 All-in-One Printer:
The official marketing text of HP ENVY Photo 6232 All-in-One Printer as supplied by the manufacturer

Fast. Connected. Amazing. Phone to stunning photo. Easily do it all. Get true-to-life photos and increased versatility. Produce authentic colors, and set up, connect, and print right from your mobile device.[1] Print, scan, and copy with ease.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP ENVY Photo 6232 All-in-One Printer:
This short summary of the HP ENVY Photo 6232 All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Photo 6232 All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black, White

Long summary description HP ENVY Photo 6232 All-in-One Printer:
This is an auto-generated long summary of HP ENVY Photo 6232 All-in-One Printer based on the first three specs of the first five spec groups.

HP ENVY Photo 6232 All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, White

Never run out and save up to 70% with Instant Ink [1]

When ink levels are low, a new cartridge is automatically dispatched at no extra cost. Enjoy total flexibility, because you can change or cancel your plan anytime.[8]
HP 64 ink cartridges deliver authentic colors so all your prints will shine.
Create stunning borderless photos and flyers – right in your home.

The power of your printer in the palm of your hand

Printing photos just got easier – from social media, the cloud, and your camera-roll gallery.[3]
Amazing scanning, now on your smartphone. Scan and share to email or the cloud – from virtually anywhere.[3]
Ordering ink has never been easier – directly through the app.[3]
Easily print photos and everyday documents directly from your smartphone or tablet.[1]

A new level of wireless connectivity you can count on

Get simple Wi-Fi® setup in minutes, and start printing fast.[4]
Have confidence in your connection with steady performance from dual band Wi-Fi®.[5]

HP's most versatile printer for home

Print, copy, and scan with fast speeds, and keep tasks moving.
Dedicated paper trays automatically match print settings to paper type.
Speed through multipage print jobs with automatic two-sided printing.
Create timesaving shortcuts and easily print, copy, and scan directly at the printer.

Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go. [6]

Save up to 50% on ink

Save up to 50% off ink. Original HP ink delivered to your door with HP Instant Ink. [1]

2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
13 ppm
Print speed (color, normal quality, A4/US Letter)
8 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (color, draft quality, A4/US Letter)
21 ppm
Print speed (ISO/IEC 24734) black
12 ppm
Print speed (ISO/IEC 24734) colour
8 ppm
Time to first page (black, normal)
17 s
Time to first page (color, normal)
20 s
Print margins (top, bottom, right, left)
3 mm
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
21 cpm
Copy speed (color, normal quality, A4)
19 cpm
Copy speed (black, draft, A4)
20 cpm
Copy speed (color, draft, A4)
18 cpm
Maximum number of copies
50 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, PC
Image formats supported
JPG, RAW
Document formats supported
PDF
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
2,1
Fax
Faxing *
No
Features
Recommended duty cycle
300 - 400 pages per month
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
HP segment
Home
Input & output capacity
Total number of input trays *
2
Total input capacity *
125 sheets
Total output capacity *
25 sheets
Auto document feeder (ADF)
No
Maximum number of input trays
2
Maximum input capacity
125 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
209.9 x 349.6 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
B5, C6, DL
Borderless printing media sizes
A4, Letter
Custom media width
97,79 - 127 mm
Custom media length
215 - 355 mm
Paper tray media weight
75 - 300 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Card reader integrated
Yes
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound power level (printing)
6,1 dB
Design
Product color *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
5,59 cm (2.2")
Control type
Touch
Color display
No
Power
Power consumption (printing)
13,95 W
Power consumption (ready)
3,6 W
Power consumption (sleep)
0,93 W
Power consumption (off)
0,2 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP ePrint
Yes
HP Instant Ink
Yes
HP Auto-On/Auto-Off
Yes
HP dynamic security
Yes
HP Instant Ink duration
5 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 8.1, Windows 7, Windows Vista, Windows 8
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Other operating systems supported
Linux, ChromeOS
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Recommended humidity operating range
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
454 mm
Depth
410 mm
Height
161 mm
Weight
6,5 kg
Packaging data
Package width
494 mm
Package depth
196 mm
Package height
488 mm
Package weight
8,6 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
125 pages
Included cartridge capacity (CMY)
120 pages
Cables included
AC
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Bundled software
HP Printer Software, HP Update, Shop for Supplies Online, HP Photo Creations
Logistics data
Harmonized System (HS) code
84433100
Pallet weight
532 g
Number of layers per pallet
5 pc(s)
Quantity per pallet
60 pc(s)
Technical details
Number of cartons per pallet layer
12 pc(s)
Other features
Number of users
3 user(s)
Recommended system requirements
Microsoft® Windows® 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer. Windows Vista®: 800 MHz 32-bit (x86) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8. Windows Vista x64 has been removed from support on the CD & Web packs. Windows Server support is provided via the command line installer and supports Win Server 2008 R2 and higher.
PictBridge
No
Country Distributor
Portugal 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP ENVY Photo 6232 All-in-One Printer:
Disclaimer

[1] Based on plan usage, Internet connection to eligible HP printer, valid credit/debit card, email address, and delivery service in your geographic area.
[3] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at http://support.hp.com/us-en/document/c03561640. For details on local printing requirements see http://www.hp.com/go/mobileprinting.
[4] Mobile device needs to support Bluetooth v4.0+ and be enabled. A mobile app such as HP ePrint or HP Smart must be installed and opened for printing. Mobile device must be within 5 feet of the printer. For details, see http://www.hp.com/go/bleprinting. Bluetooth is a trademark owned by its proprietor and used by HP under license.
[5] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[8] Change or cancel your plan at any time online. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to https://instantink.hpconnected.com/us/en/terms.
[6] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at http://www.hp.com/go/mobileprinting.
Technical specification disclaimers
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Approximate yield. Actual yield depends on printer and specific use. See http://www.hp.com/go/pageyield for more information.
Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. Supports both 5.0 GHz and 2.4 GHz using up to 12 non-overlapping channels vs only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) vs 2.4 GHz band (up to 72.2 mbps).
Either after first page or after first set of ISO test pages. For details see http://www.hp.com/go/printerclaims