location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 20-2218nf AMD E E1-6010 49,4 cm (19.4") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20-2218nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K2J44EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296259466 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:02
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2015
Product end of life date
Bullet Points HP 20-2218nf AMD E E1-6010 49,4 cm (19.4") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Silver 65 W
  • - AMD E E1-6010 1,35 GHz
  • - 49,4 cm (19.4") HD+ 1600 x 900
  • - 4 GB DDR3L-SDRAM 1 x 4 GB
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - AMD Radeon R2
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8.1 64-bit
More>>>
Short summary description HP 20-2218nf AMD E E1-6010 49,4 cm (19.4") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Silver:
This short summary of the HP 20-2218nf AMD E E1-6010 49,4 cm (19.4") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 20-2218nf, 49,4 cm (19.4"), HD+, AMD E, 4 GB, 1 TB, Windows 8.1

Long summary description HP 20-2218nf AMD E E1-6010 49,4 cm (19.4") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Silver:
This is an auto-generated long summary of HP 20-2218nf AMD E E1-6010 49,4 cm (19.4") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Silver based on the first three specs of the first five spec groups.

HP 20-2218nf. Product type: All-in-One PC. Display diagonal: 49,4 cm (19.4"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: AMD E, Processor frequency: 1,35 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Silver

Display
Display diagonal *
49,4 cm (19.4")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type *
HD+
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
AMD
Processor family *
AMD E
Processor model *
E1-6010
Processor cores
2
Processor threads
2
Processor frequency *
1,35 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
Socket FT3b
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
AMD Radeon R2
On-board graphics card model *
AMD Radeon R2
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Microphone in
No
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Product color *
Silver
Cable lock slot
Yes
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Weight & dimensions
Width (with stand)
495 mm
Depth (with stand)
72 mm
Height (with stand)
339 mm
Weight (with stand)
7,03 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Warranty card
Yes
AC adapter included
Yes
Quick start guide
Yes
Drivers included
Yes
Power cord included
Yes
Manual
Yes
Other features
Autonomy mode
No
Detachable display
No