location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 600 G1 Intel® Core™ i3 i3-4160 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600 G1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J4U68ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296277415 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2015
Product end of life date
Bullet Points HP ProOne 600 G1 Intel® Core™ i3 i3-4160 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Silver 180 W
  • - Intel® Core™ i3 i3-4160 3,6 GHz
  • - 54,6 cm (21.5") Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 4400
  • - 2 MP
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Windows 7 Professional 64-bit
More>>>
Short summary description HP ProOne 600 G1 Intel® Core™ i3 i3-4160 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Silver:
This short summary of the HP ProOne 600 G1 Intel® Core™ i3 i3-4160 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 600 G1, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Professional

Long summary description HP ProOne 600 G1 Intel® Core™ i3 i3-4160 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Silver:
This is an auto-generated long summary of HP ProOne 600 G1 Intel® Core™ i3 i3-4160 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Silver based on the first three specs of the first five spec groups.

HP ProOne 600 G1. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3,6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Silver

Display
Display diagonal *
54,6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Full HD
Yes
HD type *
Full HD
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4160
Processor cores
2
Processor threads
4
Processor frequency *
3,6 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Thermal Design Power (TDP)
54 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
64-bit
Stepping
C0
Bus type
DMI
Processor codename
Haswell
Processor series
Intel Core i3-4100 Desktop series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR1PK
Tcase
72 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25,6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1,7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x41E
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio system
DTS Sound+
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
PS/2 ports quantity
2
Design
Product color *
Silver
Country of origin
China
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® Q85
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Recovery operating system
Windows 8.1 Pro
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
0,00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
77488
Power
AC adapter power
180 W
Weight & dimensions
Width (with stand)
521,9 mm
Depth (with stand)
65 mm
Height (with stand)
367,4 mm
Weight (with stand)
6,63 kg
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
No
Keyboard included
Yes
Other features
Storage drive interface
Serial ATA
Intel segment tagging
Enterprise, Professional
Source Review comments Score
pcmag.com
Updated:
2016-11-14 20:47:28
The HP ProOne 600 G1 business all-in-one desktop ($2,107, as tested) is a competent system for companies large and small. It has discrete graphics and 8GB of memory for slightly more demanding users, but it's the 256GB solid-state drive (SSD) that really...
Good 1080p screen. Large-capacity solid-state drive (SSD). Easy-to-service chassis. USB 3.0 ports on back and side. No bloatware. Shutter for webcam. Three-year warranty.
Bad Pricey. No touch screen. No HDMI. Other systems beat it on features and performance...
Bottom line The HP ProOne 600 G1 will work fine as a somewhat high-end business all-in-one desktop PC. However, unless you're dead set against having touch screens in the hands of your users, the alternatives with touch are a better deal for the same amount of money...
60%
computershopper.com
Updated:
2016-11-14 20:47:28
& Design In a market where so much attention is lathered on sexy all-in-one desktops like the or , it's easy to forget the understated appeal of a simple business PC. With the ProOne 600 G1, HP ditches the aesthetic extravagances of consumer-oriented...
Good Capable performance, Vibrant display with wide viewing angles, Loud and clear audio, Robust security software, Ships with 3-year warranty...
Bad Utilitarian design, Underpowered components for price, Screen lacks touch input, Finicky wireless mouse and keyboard...
Bottom line The HP ProOne 600 G1 All-in-One offers excellent security features and a 3-year on-site warranty, but its clunky design, middling components, and steep price keep it from being an appealing business PC...
60%