HP logo

HP J3G88AT graphics card NVIDIA Quadro K2200 4 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103761
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
31 Jan 2019
Guarantee:
The NVIDIA Quadro K2200 has a one-year limitedor the remainder of theof the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Parts and labor are available on-site within the next business day. Telephone support is available for parts diagnosis and installation. Certain restrictions and exclusions apply.
Long product name HP J3G88AT graphics card NVIDIA Quadro K2200 4 GB GDDR5:

NVIDIA Quadro K2200 4GB Graphics Card

HP J3G88AT graphics card NVIDIA Quadro K2200 4 GB GDDR5:




Short summary description HP J3G88AT graphics card NVIDIA Quadro K2200 4 GB GDDR5:

HP J3G88AT, Quadro K2200, 4 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express 2.0

Long summary description HP J3G88AT graphics card NVIDIA Quadro K2200 4 GB GDDR5:

HP J3G88AT. Graphics processor family: NVIDIA, Graphics processor: Quadro K2200. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.