location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP J2W98AA power adapter/inverter Indoor 18 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J2W98AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J2W98AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793136669 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 07 Nov 2016
Product end of life date
Bullet Points HP J2W98AA power adapter/inverter Indoor 18 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 18 W
  • - Purpose: Laptop
  • - Brand compatibility: HP
  • - Black
More>>>
Short summary description HP J2W98AA power adapter/inverter Indoor 18 W Black:
This short summary of the HP J2W98AA power adapter/inverter Indoor 18 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP J2W98AA, Laptop, Indoor, 18 W, HP, Pro Tablet 610 G1, Black

Long summary description HP J2W98AA power adapter/inverter Indoor 18 W Black:
This is an auto-generated long summary of HP J2W98AA power adapter/inverter Indoor 18 W Black based on the first three specs of the first five spec groups.

HP J2W98AA. Purpose: Laptop, Power supply type: Indoor, Output power: 18 W. Product color: Black. Width: 53 mm, Depth: 55 mm, Height: 28 mm

Features
Purpose *
Laptop
Power supply type *
Indoor
Output power *
18 W
Brand compatibility
HP
Compatibility
Pro Tablet 610 G1
Design
Product color *
Black
Weight & dimensions
Width
53 mm
Depth
55 mm
Height
28 mm
Weight
85 g
Country Distributor
Switzerland 1 distributor(s)