HP logo

HP 8GB DDR3-1600 memory module 1 x 8 GB DDR3L 1600 MHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118370
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Apr 2019
Short summary description HP 8GB DDR3-1600 memory module 1 x 8 GB DDR3L 1600 MHz:

HP 8GB DDR3-1600, 8 GB, 1 x 8 GB, DDR3L, 1600 MHz

Long summary description HP 8GB DDR3-1600 memory module 1 x 8 GB DDR3L 1600 MHz:

HP 8GB DDR3-1600. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3L, Memory clock speed: 1600 MHz

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.