HP logo

HP ProOne 600 G1-All-in-One-PC Intel® Core™ i5 i5-4570S 54,6 cm (21.5") All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32410
Info modified on:
14 Jun 2025, 03:46:21
End of life date:
31 Dec 2014
Short summary description HP ProOne 600 G1-All-in-One-PC Intel® Core™ i5 i5-4570S 54,6 cm (21.5") All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

HP ProOne 600 G1-All-in-One-PC, 54,6 cm (21.5"), Intel® Core™ i5, 4 GB, 500 GB, Windows 7 Professional, Black

Long summary description HP ProOne 600 G1-All-in-One-PC Intel® Core™ i5 i5-4570S 54,6 cm (21.5") All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

HP ProOne 600 G1-All-in-One-PC. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 2,9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.