HP logo

HP H4P42AA laptop case 39,6 cm (15.6") Sleeve case White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108080
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
17 May 2017
Short summary description HP H4P42AA laptop case 39,6 cm (15.6") Sleeve case White:

HP H4P42AA, Sleeve case, 39,6 cm (15.6"), 310 g

Long summary description HP H4P42AA laptop case 39,6 cm (15.6") Sleeve case White:

HP H4P42AA. Case type: Sleeve case, Maximum screen size: 39,6 cm (15.6"). Weight: 310 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.