HP logo

HP Professional Leather Case 43,9 cm (17.3") Briefcase Black

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125042
Info modified on:
13 Jul 2023, 00:39:09
End of life date:
30 Sept 2016
Short summary description HP Professional Leather Case 43,9 cm (17.3") Briefcase Black:

HP Professional Leather Case, Briefcase, 43,9 cm (17.3"), Shoulder strap, 990 g

Long summary description HP Professional Leather Case 43,9 cm (17.3") Briefcase Black:

HP Professional Leather Case. Case type: Briefcase, Maximum screen size: 43,9 cm (17.3"), Shoulder strap. Weight: 990 g. Surface coloration: Monochromatic

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.