HP ENVY TouchSmart 23-d113a, 58,4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8
HP ENVY TouchSmart 23-d113a. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2,7 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 610. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black, Stainless steel