location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Enterprise Color MFP 586f Thermal inkjet A4 2400 x 1200 DPI 50 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide Enterprise Color
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Enterprise Color MFP 586f
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1W40A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184106958 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 238147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2024 01:12:41
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Mar 2023
Product end of life date
Bullet Points HP PageWide Enterprise Color MFP 586f Thermal inkjet A4 2400 x 1200 DPI 50 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Thermal inkjet Colour printing
  • - 2400 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 50 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 2048 MB Built-in processor 1200 MHz
  • - 32,3 kg
More>>>
Short summary description HP PageWide Enterprise Color MFP 586f Thermal inkjet A4 2400 x 1200 DPI 50 ppm:
This short summary of the HP PageWide Enterprise Color MFP 586f Thermal inkjet A4 2400 x 1200 DPI 50 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Enterprise Color MFP 586f, Thermal inkjet, Colour printing, 2400 x 1200 DPI, A4, Direct printing, Black, White

Long summary description HP PageWide Enterprise Color MFP 586f Thermal inkjet A4 2400 x 1200 DPI 50 ppm:
This is an auto-generated long summary of HP PageWide Enterprise Color MFP 586f Thermal inkjet A4 2400 x 1200 DPI 50 ppm based on the first three specs of the first five spec groups.

HP PageWide Enterprise Color MFP 586f. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 50 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Printing
Duplex printing mode
Auto
Resolution color
2400 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (color, normal quality, A4/US Letter)
50 ppm
Print speed (black, draft quality, A4/US Letter)
75 ppm
Print speed (color, draft quality, A4/US Letter)
75 ppm
Print speed (ISO/IEC 24734) black
50 ppm
Print speed (ISO/IEC 24734) colour
50 ppm
Time to first page (black, normal)
7,1 s
Time to first page (color, normal)
7,3 s
Print margin top (min)
4,2 mm
Print margin bottom (min)
4,2 mm
Print margin left (min)
4,2 mm
Print margin right (min)
4,2 mm
Stored print function
Yes
N-in-1 print function
Yes
N-up printing
2, 4, 6, 9, 16
Watermark printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
50 cpm
Copy speed (color, normal quality, A4)
50 cpm
Duplex copy speed (black, US Letter)
25 ppm
Time to first copy (black, normal)
7,4 s
Time to first copy (color, normal)
8,9 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Background adjustment function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, Network folder, USB, Fax
Scan speed (color)
40 ppm
Scan speed (black)
44 ppm
Scan speed (black)
44 inch/min
Scan speed (color)
40 inch/min
Image formats supported
JPEG, MTIFF, TIFF
Document formats supported
PDF, XPS
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
2,1
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Auto-redialing
Yes
Speed dialing
Yes
Fax speed dialing (max numbers)
1000
Fax forwarding
Yes
Fax broadcasting
210 locations
Fax delayed sending
No
Auto reduction
Yes
Features
Recommended duty cycle
2000 - 7500 pages per month
Maximum duty cycle *
80000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Paper tray 1 input capacity
50 sheets
Paper tray 2 input capacity
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray, Sheetfed
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
2050 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355.6 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Heavy paper, Labels, Matte paper, Photo paper, Plain paper, Recycled paper, Satin paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K, L, Hagaki card
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6, 5x7, 5x8
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 250 g/m²
Multi-Purpose Tray media weight
60 - 300 g/m²
Paper handling
Auto Document Feeder (ADF) media weight
45 - 199 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
USB
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
3
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-PEAP, EAP-TLS, FIPS 140, FIPS 140-2, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
4096 MB
Memory slots
1
Internal storage capacity
500 GB
Internal memory *
2048 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (copying)
55 dB
Sound pressure level (scanning)
51 dB
Sound power level (printing)
6,8 dB
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
20,3 cm (8")
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
62 W
Power consumption (PowerSave)
0,3 W
Power consumption (printing)
62 W
Power consumption (copying)
3,2 W
Power consumption (ready)
26,1 W
Power consumption (sleep)
8,45 W
Power consumption (off)
0,3 W
Energy Star Typical Electricity Consumption (TEC)
1,513 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP PageWide Technology
Yes
HP ePrint
Yes
HP SureSupply
Yes
HP Web Jetadmin
Yes
HP Sure Start
Yes
HP JetAdvantage Private Print
Yes
HP JetAdvantage Secure Print
Yes
HP Auto-On/Auto-Off
Yes
HP Software provided
HP Software Installer/Uninstaller, HP PCL 6 Printer Driver, HP Device Experience, HP Update, HP Connected
System requirements
Windows operating systems supported
Windows 10 x64, Windows XP Home, Windows XP, Windows 8.1, Windows Vista x64, Windows 8, Windows Vista, Windows 8.1 x64, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS, Linux, Android, iOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
20 - 60%
Storage temperature (T-T)
0 - 60 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 4572 m
Certificates
Certification
CISPR 22:2008 Class A, EN 55022:2010 Class A, FCC CFR 47 Part 15, ICES-003, Issue 5, EN 55024:2010, EN 61000-3-2:2006 +A1:2009 +A2:2009, EN 61000-3-3:2008, Other EMC approvals as required by individual countries
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Doesn't contain
Mercury
Weight & dimensions
Width
530 mm
Minimum width
136 cm
Depth
564 mm
Height
529 mm
Weight
32,3 kg
Packaging data
Package width
705 mm
Package depth
628 mm
Package height
692 mm
Package weight
40,4 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
6000 pages
Included cartridge capacity (CMY)
6000 pages
Cables included
AC
Drivers included
Yes
Power cord included
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
258 g
Number of layers per pallet
3 pc(s)
Quantity per pallet
6 pc(s)
Technical details
Number of cartons per pallet layer
2 pc(s)
Other features
Number of users
15 user(s)
Pallet dimensions (W x D x H)
1360 x 756 x 2226 mm
Recommended system requirements
CD-ROM or DVD drive, or Internet connection; dedicated USB or network connection or Wireless connection; 200 MB available hard disk space;
Finishing option
Yes
Acoustic power emissions (ready)
35 dB
Acoustic pressure emissions bystander (ready)
15 dB
Software CD
Yes
Documentation CD
Yes
Number of print heads
1
Source Review comments Score
pcworld.com_techhive.com
Updated:
2019-12-01 23:37:00
Acer's Chromebook 14 is the Chromebook you buy when you want something better than the typical, $200-ish browser laptop, but you're not quite flush enough to afford the swankier Dell Chromebook 13 or the upcoming HP Chromebook 13 . For a midrange price (...
Good Sturdy, beautiful aluminum shell, High-resolution display with wide viewing angles, Surprisingly good speakers...
Bad Keyboard is hard plastic with a harsh throw, Limited performance with graphics-intensive applications...
Bottom line Acer's Chromebook 14 has a few things to brag about: Its brushed-aluminum chassis and high-resolution display make it stand out among other affordable models, even if other features remain pretty basic...
70%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)