location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP FX699AA memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX699AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FX699AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420375432 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 257026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2013
Product end of life date
Bullet Points HP FX699AA memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 GB DDR3 1333 MHz
  • - 1 x 2 GB
  • - ECC
Long product name HP FX699AA memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC :
The short editorial description of HP FX699AA memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC

HP 2 GB (1x2GB) DDR3-1333 MHz ECC DIMM
More>>>
Short summary description HP FX699AA memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC:
This short summary of the HP FX699AA memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

HP FX699AA, 2 GB, 1 x 2 GB, DDR3, 1333 MHz

Long summary description HP FX699AA memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC:
This is an auto-generated long summary of HP FX699AA memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC based on the first three specs of the first five spec groups.

HP FX699AA. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, ECC

Features
Buffered memory type
Registered (buffered)
Internal memory *
2 GB
Memory layout (modules x size) *
1 x 2 GB
Features
Internal memory type *
DDR3
Memory clock speed *
1333 MHz
ECC *
Yes
Windows operating systems supported
Yes
Brand Image Article code product Stock Price from
CoreParts

CoreParts MMG2337/2GB memory module 1 x 16 GB DDR3 1333 MHz ECC
(show image)
MMG2337/2GB MMG2337/2GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)