location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 2 GB Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 2730p Notebook PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FW401AW
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 23 Oct 2010
Product end of life date
Bullet Points HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 2 GB Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Swivel)
  • - Intel® Core™2 Duo SL9400 1,86 GHz
  • - Touchscreen 30,7 cm (12.1") 1280 x 800 pixels 16:10
  • - 2 GB 800 MHz
  • - Bluetooth
  • - Lithium-Ion (Li-Ion)
  • - Windows Vista Business
Guarantee: features: HP Services includes a three-year standard parts and laborpick-up or carry-in, and toll-free 7 x 24 hardware technical phone support. On-site service andupgrades are also available.
Long product name HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 2 GB Windows Vista Business :
The short editorial description of HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 2 GB Windows Vista Business

HP EliteBook 2730p Notebook PC
More>>>
HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 2 GB Windows Vista Business:
The official marketing text of HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 2 GB Windows Vista Business as supplied by the manufacturer








Short summary description HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 2 GB Windows Vista Business:
This short summary of the HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 2 GB Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 2730p Notebook PC, Intel® Core™2 Duo, 1,86 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 2 GB, Windows Vista Business

Long summary description HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 2 GB Windows Vista Business:
This is an auto-generated long summary of HP EliteBook 2730p Notebook PC Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 2 GB Windows Vista Business based on the first three specs of the first five spec groups.

HP EliteBook 2730p Notebook PC. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™2 Duo, Processor model: SL9400, Processor frequency: 1,86 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB. Operating system installed: Windows Vista Business. Weight: 1,7 kg

Design
Product type *
Hybrid (2-in-1)
Form factor *
Convertible (Swivel)
Country of origin
China
Display
Display diagonal *
30,7 cm (12.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SL9400
Processor cores
2
Processor threads
2
Processor frequency *
1,86 GHz
Processor cache
6 MB
Processor cache type
L2
Processor socket
BGA 956
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo SL9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Processor technology
Intel Centrino 2 w/ vPro
CPU multiplier (bus/core ratio)
7,1
ECC supported by processor
No
Memory
Internal memory *
2 GB
Memory clock speed
800 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
HDD capacity
120 GB
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Maximum graphics card memory
0,384 GB
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Built-in microphone
Yes
Audio included
High Definition Audio, integrated speaker, stereo headphone/line out, stereo microphone in, integrated dual-microphone array
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
I/O ports
2 USB 2.0 ports, VGA, stereo microphone in, stereo headphone/line out, 1394a, power connector, RJ-11/modem, RJ-45/ethernet, docking connector for HP 2700 Ultra-Slim Expansion Base
Modem (RJ-11) ports
1
Performance
Motherboard chipset
Intel® GS45 Express
GPS (satellite)
No
Keyboard
Keyboard type
Full-sized
Software
Operating system installed *
Windows Vista Business
Bundled software
HP Recovery Manager (Vista Only), HP Client Manager Software, HP Client Configuration Management Agent
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Processor special features
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
22 x 22 mm
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36689
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Security
Security management description
Standard: HP ProtectTools, TPM Embedded Security Chip 1.2, Enhanced Pre-Boot Security, HP Spare Key, HP Disk Sanitizer, Enhanced Drive Lock, HP Fingerprint Sensor, Drive Encryption for HP ProtectTools, Credential Manager for HP ProtectTools, File Sanitizer for HP ProtectTools; Optional: Smart Card Reader, Kensington lock, HP Privacy Filter, McAfee Security Solution
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 90%
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Certificates
Certification
ENERGY STAR qualified
Weight & dimensions
Width
290 mm
Depth
212 mm
Height
28 mm
Weight *
1,7 kg
Hard drive
Storage drive type
120 GB
Storage drive controller
SATA
Video
Video card features
Mobile Intel Graphics Media Accelerator X4500 HD
Other features
Manageability features
Intel Centrino 2 with vPro technology capable
Wireless technology
IEEE 802.11a/b/g/n
Dimensions (WxDxH)
290 x 212 x 28 mm
Display
TFT
Power supply type
External 65-watt Smart AC adapter; HP Fast Charge
Power requirements
External 65W HP Smart AC adapter, HP Fast Charge Technology 6-cell (44 WHr) Lithium-Ion battery, optional HP 2700 Ultra-Slim Battery
Battery type
6-cell (44 WHr) high capacity Lithium-Ion
Power management
6-cell (44 WHr) Lithium-Ion battery, optional HP 2700 Ultra-Slim Battery
Wireless option type
Yes
Relative humidity
10 - 90%
Compatible operating systems
Genuine Windows Vista Enterprise, SuSe Linux Enterprise Desktop 10
Minimum RAM
1000 MB
Docking solution
HP 2700 Ultra-Slim Expansion Base, HP External MultiBay II
Size (imperial)
28,6 cm (11.2")
Expansion slots
1 ExpressCard/54 slot, Secure Digital slot
Multi-bay devices
Optional external Multibay II devices
Protection tools
HP ProtectTools, TPM Embedded Security Chip 1.2, HP Fingerprint Sensor, HP Disk Sanitizer, optional Smart Card Reader
Certified operating system
SUSE Linux Enterprise Desktop 10
Rear ports
1 AC power; 1 external VGA monitor
Graphics card
GMA X4500HD
Weight (imperial)
Starting at 3.74 lb Weight varies by configuration and component.
Multimedia
High Definition Audio support w/24-bit DAC; Integrated mono speaker; Integrated dual-microphone array; Touch-sensitive controls for volume up, volume down, and mute; Stereo headphone/line out; Stereo microphone in; Optional 2 MP Webcam with Business Card Reader Software
Standard memory capacity
2 MB
Rear ports note
1 AC power; 1 external VGA monitor
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K
Source Review comments Score
Laptopmag.com
Updated:
2011-08-10 04:09:34
There is no shortage of ultra-light convertibles on the market, including Lenovo’s ThinkPad X200 Tablet and Dell’s Latitude XT, but the HP EliteBook 2730p (an update to the HP Compaq 2710p) can run with the best of them. Unlike many in its sub-five-po...
Good Good tablet performance, Spacious, comfortable keyboard, Good viewing angles, Decent battery life...
Bad Uncomfortable mouse buttons, Sluggish hard drive, No optical drive, No finger-touch input...
Bottom line The HP EliteBook 2730p offers strong performance and endurance with a well-rounded feature set and a good pen experience. Its $1,599 price is very competitive, considering the Lenovo ThinkPad X200 Tablet starts at $1,884 and the Dell Latitude XT costs...
70%
computershopper.com
Updated:
2011-08-10 04:09:34
Following up on the HP Compaq 2710p, which offered plenty in the way of executive-chic style and tablet capability in an ultraportable package, the HP EliteBook 2730p drops the Compaq name, adds a touch pad, and boosts performance and batte...
Good Loads of security and durability features; sleek, slim, and highly portable; long battery life; comes with Windows XP downgrade...
Bad No optical drive; no touch capability; mediocre performance for price...
Bottom line Packed with security features, this sleek ultraportable tablet is made for the rigors of the road. It’s fast enough for most users and offers just about everything business executives could want...
84%
gcn.com
Updated:
2011-08-10 04:09:34
Other than that, I was suitably impressed with the EliteBook 2730p. Powered by an Intel Core 2 Duo SL9400 processor with a 120G hard drive and 3G of RAM, it is robust enough for most indoor work, whether in a factory or health facility.My initial worr...
Good Light, easy to use, powerful Webcam, intuitive tablettonotebook conversion.
Bad It could be more Internetsavvy.
0%
hardwaregeeks.com
Updated:
2011-08-10 04:09:34
This review is a bit overdue, it was meant to be posted early October but for some reason it got stuck in the queue and I am posting it now. HP recently made available the HP Elitebook 2730Pp upgrade to the HP Compaq 2710p which in my opinion was one o...
40%
ubergizmo.com
Updated:
2011-08-10 04:09:34
HP Elitebook 2730P Review Nov 6, 08 12:26 PM PDT by Hubert Nguyen Ive been playing with the HP 2730 for a few weeks now and it is time to tell you how it worked for me. The HP Elitebook 2730 is defined by HP as a business product, which means that it...
0%
Geek.com
Updated:
2011-08-10 04:09:34
One of HP’s big hits last generation was the Compaq 2710p convertible tablet. It was a business-class system with good looks and a great build. Powered by a Core 2 Duo processor and compatible with an extended life slice battery it proved itself to be...
0%
Ruggedpcreview.com
Updated:
2011-08-10 04:09:34
In August of 2008, HP introduced the HP Elitebook 2730p, a thoroughly modern Tablet PC convertible and successor to the earlier 2710p. While the Compaq name is gone and only little remains of the HP/Compaq tc1100s re-interpretation of Compaqs fabulou...
0%