location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ Data Messenger handheld mobile computer 7,14 cm (2.81") 320 x 240 pixels 160 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ Data Messenger
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FB149AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420265696 show
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP iPAQ Data Messenger handheld mobile computer 7,14 cm (2.81") 320 x 240 pixels 160 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7,14 cm (2.81") 320 x 240 pixels
  • - 0,128 GB
  • - 0,528 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 3,1 MP
  • - Auto focus Built-in microphone Phone function
  • - Lithium Polymer (LiPo) 1140 mAh
More>>>
Short summary description HP iPAQ Data Messenger handheld mobile computer 7,14 cm (2.81") 320 x 240 pixels 160 g:
This short summary of the HP iPAQ Data Messenger handheld mobile computer 7,14 cm (2.81") 320 x 240 pixels 160 g data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ Data Messenger, 7,14 cm (2.81"), 320 x 240 pixels, 65536 colours, 0,128 GB, 0,256 GB, 0,528 GHz

Long summary description HP iPAQ Data Messenger handheld mobile computer 7,14 cm (2.81") 320 x 240 pixels 160 g:
This is an auto-generated long summary of HP iPAQ Data Messenger handheld mobile computer 7,14 cm (2.81") 320 x 240 pixels 160 g based on the first three specs of the first five spec groups.

HP iPAQ Data Messenger. Display diagonal: 7,14 cm (2.81"), Display resolution: 320 x 240 pixels. Internal memory: 0,128 GB, Flash memory: 0,256 GB. Processor frequency: 0,528 GHz

Display
Display diagonal *
7,14 cm (2.81")
Display resolution *
320 x 240 pixels
Display number of colors
65536 colours
Memory
Internal memory *
0,128 GB
Flash memory *
0,256 GB
Processor
Processor frequency *
0,528 GHz
Built-in processor
Qualcomm 7201A
Network
Bluetooth *
Yes
Bluetooth version
2.0+EDR
GPS Performance
GPS (satellite) *
Yes
Camera
Built-in camera *
Yes
Rear camera resolution (numeric)
3,1 MP
Rear camera resolution
2048 x 1536 pixels
Zoom capability
5X
Auto focus
Yes
Audio
Built-in microphone
Yes
Performance
RFID reader *
No
Barcode reader *
No
Phone function *
Yes
Multimedia Messaging Service (MMS)
Yes
Software
Bundled software
HP Data Connect, HP SIM Manager, HP Power Save Mode, HP Help & Support, HP Keyboard Backlight, HP Light Sensor, HP Asset Viewer, Opera Browser, Sun JVM, Westtek Jetcet PDF Viewer, Westtek Jetcet Print
Power
Battery capacity *
1140 mAh
Battery technology
Lithium Polymer (LiPo)
Power requirements
AC 100-240 Vac, 50/60 Hz
Weight & dimensions
Weight *
160 g
Width
57 mm
Depth
17,4 mm
Height
114 mm
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Wireless LAN features
Wireless technology
WLAN 802.11b/g
Source Review comments Score
hardwarezone.com.sg
Updated:
2011-09-27 01:44:36
When it comes to mobile phones, we face a constant onslaught of new devices to evaluate and test. Of course, there are multiple hits and misses. More often than not, manufacturers will only manage a hit among a bunch of misses. With HP, getting it righ...
0%
mobilechoiceuk.com
Updated:
2011-09-27 01:44:42
If you want data management without the frills, this is a good choice. Related links News HP adds two to iPAQ range HP launches iPAQ 914 Series Others to consider HP iPAQ 614c The full HP iPAQ Data Messenger Review It may be the only innovation, but th...
Good It has a great D-pad, and a stylish and minimalist design...
Bad There is no front-facing camera or GPS. Look and Feel...
Bottom line If you want data management without the frills, this is a good choice...
80%
askmen.com
Updated:
2011-09-27 01:44:44
While they may not be known for their phones, HP has had a very productive year in regard to the PDAs they're rolling out. The jewel of this impressive portfolio is the HP iPAQ Data Messenger, which is a comprehensive smartphone that comes with a slide...
75%
Brand Image Article code product Stock Price from
HP iPAQ Travel Kit handheld mobile computer HP iPAQ Travel Kit handheld mobile computer
(show image)
FB233AA#AC3 iPAQ Travel Kit 0.00
(excl. VAT)
0 (incl. VAT)