location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP v221w 32GB USB Flash Drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
v221w 32GB USB Flash Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5V33AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780936603 show
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 01:07:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP v221w 32GB USB Flash Drive
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Offers a sleek and slim way to store and share your music, photos, files and more.
  • - The high gloss durable metal finish of the HP v221w makes for a perfect complement to ultrabooks.
  • - The HP v221w is approximately the length of a quarter and the included key-fob makes it perfect for on-the-go storing!
Guarantee: 2 year limited from the date of purchase
Long product name HP v221w 32GB USB Flash Drive :
The short editorial description of HP v221w 32GB USB Flash Drive

v221w 32GB USB Flash Drive
More>>>
HP v221w 32GB USB Flash Drive:
The official marketing text of HP v221w 32GB USB Flash Drive as supplied by the manufacturer

The HP v221w is the ultimate micro-sized capless metal USB 2.0 Flash Drive. The miniature size and low profile design are perfect for ultrabooks and slim notebooks.

Short summary description HP v221w 32GB USB Flash Drive:
This short summary of the HP v221w 32GB USB Flash Drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP v221w 32GB USB Flash Drive, 32 GB, USB Type-A, 2.0, Capless, 2,8 g, Beige

Long summary description HP v221w 32GB USB Flash Drive:
This is an auto-generated long summary of HP v221w 32GB USB Flash Drive based on the first three specs of the first five spec groups.

HP v221w 32GB USB Flash Drive. Capacity: 32 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Capless. Weight: 2,8 g. Product color: Beige

Performance
Capacity *
32 GB
Device interface *
USB Type-A
USB version *
2.0
Read speed (USB 2.0)
14 MB/s
Write speed (USB 2.0)
4 MB/s
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Design
Form factor *
Capless
Product color *
Beige
Key ring
Yes
Weight & dimensions
Width
12,3 mm
Depth
24,2 mm
Height
4,57 mm
Weight
2,8 g
Packaging content
Quantity per pack
1 pc(s)
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)