location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HDMI to DVI Adapter DVI-D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI to DVI Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5A28AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4514953670792 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 513389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2024 12:51:16
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2022
Product end of life date
Bullet Points HP HDMI to DVI Adapter DVI-D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DVI-D Male
  • - HDMI Female
  • - 1920 x 1080 pixels
  • - Black
Guarantee: The warranty period is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP HDMI to DVI Adapter DVI-D Black :
The short editorial description of HP HDMI to DVI Adapter DVI-D Black

HP HDMI to DVI Adapter
More>>>
HP HDMI to DVI Adapter DVI-D Black:
The official marketing text of HP HDMI to DVI Adapter DVI-D Black as supplied by the manufacturer




Short summary description HP HDMI to DVI Adapter DVI-D Black:
This short summary of the HP HDMI to DVI Adapter DVI-D Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP HDMI to DVI Adapter, DVI-D, HDMI, Black

Long summary description HP HDMI to DVI Adapter DVI-D Black:
This is an auto-generated long summary of HP HDMI to DVI Adapter DVI-D Black based on the first three specs of the first five spec groups.

HP HDMI to DVI Adapter. Connector 1: DVI-D, Connector 2: HDMI. Product color: Black

Ports & interfaces
Connector 1 *
DVI-D
Connector 2 *
HDMI
Connector 1 gender
Male
Connector 2 gender
Female
Performance
Product color *
Black
Maximum resolution
1920 x 1080 pixels
HP segment
Business
Weight & dimensions
Width
58,2 mm
Depth
41 mm
Height
15 mm
Weight & dimensions
Weight
23 g
Packaging data
Package width
132 mm
Package depth
152 mm
Package height
27 mm
Logistics data
Quantity per master (outer) case
120 pc(s)
Quantity per pallet
1920 pc(s)
Number of cartons per pallet layer
4 pc(s)
Number of layers per pallet
4 pc(s)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 1 distributor(s)