location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Omni 10 5600ef Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Omni
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
10
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5600ef
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F4W58EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182159927 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:17:45
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 16 Jun 2014
Product end of life date
Bullet Points HP Omni 10 5600ef Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Graphite
  • - 25,6 cm (10.1") 1920 x 1200 pixels
  • - Intel Atom® Z3770 1,46 GHz
  • - 32 GB Flash Card reader integrated
  • - Single camera 8 MP Front camera 2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 31 Wh
  • - Windows 8.1 32-bit
More>>>
Short summary description HP Omni 10 5600ef Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Graphite:
This short summary of the HP Omni 10 5600ef Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

HP Omni 10 5600ef, 25,6 cm (10.1"), 1920 x 1200 pixels, 32 GB, 2 GB, Windows 8.1, Graphite

Long summary description HP Omni 10 5600ef Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Graphite:
This is an auto-generated long summary of HP Omni 10 5600ef Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Graphite based on the first three specs of the first five spec groups.

HP Omni 10 5600ef. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,46 GHz, Processor family: Intel Atom®, Processor model: Z3770. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 652 g. Operating system installed: Windows 8.1. Product color: Graphite

Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1920 x 1200 pixels
LED backlight
Yes
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z3770
Processor cores
4
Processor threads
4
Processor boost frequency
2,39 GHz
Processor frequency *
1,46 GHz
Processor cache
2 MB
Processor cache type
L2
Conflict-Free processor
Yes
Graphics & IMC lithography
22 nm
Processor code
SR1M3
Processor codename
Bay Trail
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom Z3700 Series
Scenario Design Power (SDP)
2 W
Stepping
B2
Tjunction
90 °C
Thermal Design Power (TDP)
2 W
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Storage
Internal storage capacity *
32 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC
Maximum memory card size
32 GB
Storage media *
Flash
Graphics
Graphics card family
Intel
Graphics card
HD Graphics
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Speaker power
1 W
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Auto focus
Yes
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Micro HDMI ports quantity
1
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
Yes
Messaging
Instant messaging (IM)
Yes
E-mail
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product color *
Graphite
Performance
GPS (satellite)
No
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Proximity sensor
Yes
Electronic compass
Yes
Performance
Position location *
No
Country of origin
China
Software
Platform *
Windows
Operating system architecture
32-bit
Operating system installed *
Windows 8.1
Bundled software
HP Connected Photo; HP Connected Music; Box; Skype; Microsoft Office
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Insider™
Yes
Embedded options available
No
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Identity Protection Technology version
1,00
Intel® Secure Key
Yes
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
31 Wh
Number of battery cells
2
Power
AC adapter power
18 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
12 V
AC adapter output current
1,5 A
Weight & dimensions
Width
259,6 mm
Depth
9,9 mm
Height
181,8 mm
Weight
652 g
Packaging content
Keyboard included
No
AC adapter included
Yes
Cables included
USB
Quick start guide
Yes
Warranty card
Yes
Certificates
Compliance certificates
RoHS
Other features
Processor socket
BGA 1380
Wi-Fi
Yes
64-bit computing
Yes
Power auto-sensing
Yes
Processor ARK ID
76760
Source Review comments Score
tabletpcreview.com
Updated:
2014-04-17 01:41:00
Buyers looking for a budget-friendly, full-size Windows 8.1 tablet as an alternative to the more expensive Dell Venue 11 Pro or pricey Microsoft Surface Pro 2 should take a peek at the HP Omni 10. This Intel Atom-based 10-inch tablet is only $400.Overall...
Good Lightweight, Hires screen, Softtouch back, Low cost...
Bad Needs a keyboard for content creation...
Bottom line The HP Omni10 is a good budget-friendly content-consumption device out of the box when compared to other Windows 8 tablets. If buyers want to use the device as a PC content-creation unit, one would need to add an additional $99 annual Office365 subscript...
70%
notebookcheck.net
Updated:
2014-04-17 01:41:00
Where is the race headed? The dying Windows fan base has Microsoft and Intel worried: in five years, will we still have a large number of Intel-based Windows tablets? ARM/Tegra-based Android tablets or even the iPad have been turning up the heat for years...
Good Good battery life, Light weight, Handy, solid chassis, Recovery on the Micro SD card, Microsoft Office Home & Students full version, Fast system performance, Decent price, Display has stable colors, Acceptable camera quality...
Bad Limited memory available (32 GB version), Short WLAN range...
Bottom line The test model can hold its own. The times are gone when starting a program would take ages and the user would have to wait patiently while a blank window in front of him slowly added content. Bay Trail makes the tablets fit for multi-tasking. Up till tod...
87%
91mobiles.com
Updated:
2015-06-16 03:23:53
“Need a 10-inch Windows slate? The Omni 10 might fit the bill”Microsoft is trying to make a swift transition to the world of mobile devices, but it's no hidden fact that it's struggling to do so. Not only in the mobile phone segment, even in the tablet ar...
Good Full HD display, Good configuration, Solid battery life...
Bad Heavy, Windows can't match the intuitiveness of Android and iOS...
Bottom line While tablets are available for as low as Rs 5,000 (we recently unboxed one – the Digiflip Pro ET 701), Windows slates are a few and far between in the market filled with Android-powered options. Moreover, most Android-laden devices dominate the portable...
70%