location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 4654 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4654
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1J06B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894446169 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 05 Jul 2018
Product end of life date
Bullet Points HP OfficeJet 4654 Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4
  • - Colour copying Colour scanning Colour faxing
  • - USB port Wi-Fi
  • - Internal memory: 64 MB 360 MHz
  • - 6,55 kg
More>>>
Short summary description HP OfficeJet 4654 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This short summary of the HP OfficeJet 4654 Inkjet A4 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 4654, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP OfficeJet 4654 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 4654 Inkjet A4 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 4654. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (color, draft quality, A4/US Letter)
16 ppm
Time to first page (black, normal)
18 s
Time to first page (color, normal)
20 s
Print margins (top, bottom, right, left)
3 mm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
7,5 cpm
Copy speed (color, normal quality, A4)
4 cpm
Maximum number of copies
20 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, File
Scan speed (color)
4 ppm
Scan speed (black)
8 ppm
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input color depth
24 bit
Grayscale levels
256
TWAIN version
2,1
Fax
Faxing *
Colour faxing
Fax resolution (black)
1200 x 1200 DPI
Fax transmission speed
4 sec/page
Fax memory
99 MB
Fax speed dialing (max numbers)
50
Features
Recommended duty cycle
100 - 400 pages per month
Maximum duty cycle *
1200 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
25 sheets
Maximum input capacity
100 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
DL
Paper tray media weight
75 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Card reader integrated
No
Internal memory *
64 MB
Processor frequency
360 MHz
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5,59 cm (2.2")
Power
Power consumption (average operating)
15 W
Power consumption (printing)
15 W
Power consumption (copying)
12 W
Power consumption (ready)
3,45 W
Power consumption (sleep)
0,65 W
Power consumption (off)
0,15 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows RT
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
445 mm
Depth
369 mm
Height
190 mm
Weight
6,55 kg
Packaging data
Package width
485 mm
Package depth
445 mm
Package height
231 mm
Package weight
7,78 kg
Other features
PictBridge
Yes