location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t820 2,9 GHz Windows Embedded 8 Standard 3,1 kg Black i5-4570S

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t820
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0U79EA show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2015
Product end of life date
Bullet Points HP t820 2,9 GHz Windows Embedded 8 Standard 3,1 kg Black i5-4570S
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5 i5-4570S 2,9 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 32 GB SSD
  • - Intel® HD Graphics 4600
  • - Ethernet LAN
  • - Windows Embedded 8 Standard 64-bit
More>>>
Short summary description HP t820 2,9 GHz Windows Embedded 8 Standard 3,1 kg Black i5-4570S:
This short summary of the HP t820 2,9 GHz Windows Embedded 8 Standard 3,1 kg Black i5-4570S data-sheet is auto-generated and uses the product title and the first six key specs.

HP t820, 2,9 GHz, Intel® Core™ i5, 4th gen Intel® Core™ i5, i5-4570S, 4 GB, DDR3-SDRAM

Long summary description HP t820 2,9 GHz Windows Embedded 8 Standard 3,1 kg Black i5-4570S:
This is an auto-generated long summary of HP t820 2,9 GHz Windows Embedded 8 Standard 3,1 kg Black i5-4570S based on the first three specs of the first five spec groups.

HP t820. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor generation: 4th gen Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 32 GB, Storage media: SSD, Storage drive interface: mSATA. On-board graphics card model: Intel® HD Graphics 4600. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Cabling technology: 10/100/1000Base-T(X)

Processor
Processor frequency *
2,9 GHz
Processor family
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model
i5-4570S
Processor cores
4
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
32 GB
Storage media *
SSD
Storage drive interface
mSATA
Graphics
On-board graphics card model
Intel® HD Graphics 4600
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Microphone in
Yes
Headphone outputs
1
DisplayPorts quantity
2
PS/2 ports quantity
2
Design
Product color *
Black
Display
Display included *
No
Software
Operating system installed *
Windows Embedded 8 Standard
Operating system architecture
64-bit
Power
Power supply
135 W
Certificates
Country of origin
China
Weight & dimensions
Width
252 mm
Depth
254 mm
Height
66 mm
Weight
3,1 kg
Packaging content
Keyboard included
Yes