location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 15 Intel® Core™ i7 i7-4700MQ Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K1100M Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0U70ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793148433 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:27:16
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2015
Product end of life date
Bullet Points HP ZBook 15 Intel® Core™ i7 i7-4700MQ Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K1100M Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mobile workstation Clamshell Black
  • - Intel® Core™ i7 i7-4700MQ 2,4 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 2 x 4 GB
  • - 256 GB SSD DVD Super Multi DL
  • - NVIDIA® Quadro® K1100M 2 GB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 75 Wh 200 W
  • - Windows 7 Professional 64-bit
More>>>
Short summary description HP ZBook 15 Intel® Core™ i7 i7-4700MQ Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K1100M Windows 7 Professional Black:
This short summary of the HP ZBook 15 Intel® Core™ i7 i7-4700MQ Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K1100M Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 15, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP ZBook 15 Intel® Core™ i7 i7-4700MQ Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K1100M Windows 7 Professional Black:
This is an auto-generated long summary of HP ZBook 15 Intel® Core™ i7 i7-4700MQ Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K1100M Windows 7 Professional Black based on the first three specs of the first five spec groups.

HP ZBook 15. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product color: Black

Design
Product type *
Mobile workstation
Product color *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4700MQ
Processor cores
4
Processor threads
8
Processor boost frequency
3,4 GHz
Processor frequency *
2,4 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
PGA946
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
2 x 4 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® Quadro® K1100M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1,74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x416
Audio
Audio system
DTS Studio Sound
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Thunderbolt ports quantity
1
S/PDIF out port
No
Ports & interfaces
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Performance
Motherboard chipset
Intel® QM87
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.6 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR15H
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
75117
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery capacity *
75 Wh
Power
AC adapter power
200 W
Security
Cable lock slot
No
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
381,5 mm
Depth
257 mm
Height
30,5 mm
Weight *
2,82 kg
Other features
LightScribe
No
Source Review comments Score
pcworld.com_techhive.com
Updated:
2014-05-25 01:37:19
When mobile productivity means using CAD software or other computationally intense applications, you need more than a desktop replacement—you need a workstation. HP's ZBook 15 is fast and it includes all the latest technology, including Thunderbolt connec...
Good Powerful CPU and discrete GPU, An abundance of I/O slots and ports, including Thunderbolt, Tool-less bottom panel and removable battery...
Bad Thick and heavy, No touchscreen...
Bottom line The ZBook 15 is a powerful machine for on-the-go professionals. It's a heavy-duty machine in every sense of the word...
80%
notebookcheck.net
Updated:
2014-05-25 01:37:19
The HP ZBook series succeeds the admittedly crowded ProBook/EliteBook series of workstations and starts afresh with a new, simpler naming convention. We touched upon the ZBook 17 in-depth late last year and walked away quite impressed. The new series is m...
Good Excellent workmanship and quality, Sleek design for a mobile workstation, Fast system performance even on primary HDD, Easy access to two SODIMM slots, mSATA, WWAN, WLAN, SIM and HDD, Wide range of connectivity options, Low surface temperatures under load...
Bad Direct access to CPU/GPU requires additional disassembly, Reduced CPU performance on batteries, No resolution options higher than 1080p available, Relatively high fan noise when system idle, Cannot maintain maximum Turbo Boost for extended periods, Costly...
Bottom line HP ZBook 15Like the ZBook 17 and the EliteBooks before it, we have been impressed by HP's mobile workstations and we expected nothing less from the ZBook 15. The manufacturer delivers yet another knockout punch in what is essentially a smaller ZBook 17 wi...
88%
techreviewsource.com
Updated:
2014-05-25 01:37:19
Sometimes a run-of-the-mill business laptop just doesn't cut it. Fields like engineering, financial analysis, architecture, and mining demand more from a system, requiring powerful processors, precision visual rendering and display, and reliability that c...
Good Mobile workstation packs quadcore Intel Core i7 processor and Nvidia Quadro graphics. Rugged construction and multilayered security keep everything safe and secure. HP DreamColor offers superb quality and accuracy. Bluray drive.
Bad Middling battery life...
Bottom line The HP ZBook 15 is a potent mobile workstation, offering top-notch processing power, ISV Certified graphics, and industrial-grade durability...
80%
pcmag.com
Updated:
2014-05-25 01:37:19
Sometimes a run-of-the-mill business laptop just doesn't cut it. Fields like engineering, financial analysis, architecture, and mining demand more from a system, requiring powerful processors, precision visual rendering and display, and reliability that c...
Good Mobile workstation packs quad-core Intel Core i7 processor and Nvidia Quadro graphics. Rugged construction and multi-layered security keep everything safe and secure. HP DreamColor offers superb quality and accuracy. Blu-ray drive.
Bad Middling battery life...
Bottom line The HP ZBook 15 is a potent mobile workstation, offering top-notch processing power, ISV Certified graphics, and industrial-grade durability...
80%
slashgear.com
Updated:
2014-05-25 01:37:19
The market is packed full of thin, low-powered, lightweight laptops and tablet hybrids that offer up all the perks that come with primarily playing mobile games and surfing the Web. Some of us require a bit more oomph from our machine's hardware, however...
Bottom line The market is packed full of thin, low-powered, lightweight laptops and tablet hybrids that offer up all the perks that come with primarily playing mobile games and surfing the Web. Some of us require a bit more oomph from our machine’s hardware, howev...
0%
Laptopmag.com
Updated:
2014-05-25 01:37:19
Tailored for heavy productivity, the 15.6-inch HP ZBook 15 workstation is a powerhouse. Built to handle demanding computing tasks, the $2,486 notebook combines an Intel 2.7-GHz Core i7 Haswell processor with Nvidia Quadro graphics, 16GB of RAM and a Thund...
Good Quality display and audio, Long battery life, Fast quad-core performance, Easily customizable, Strong security options...
Bad Bulky design, Heavy...
Bottom line The HP ZBook 15 workstation offers smooth performance and long battery life, and it's easily customizable...
80%
computerworld.com
Updated:
2014-06-05 01:52:58
Sales of PCs have fallen by 11% since 2012, according to statistics compiled by Gartner analysts. However, there is one niche market that is still doing well: mobile workstations. This category has seen an upsurge with increasing sales.
0%
mobiletechreview.com
Updated:
2014-08-10 03:12:08
The HP ZBook 15 is a mobile workstation, and that means a powerhouse laptop that can stand in for a desktop. The 6.2 pound 15.6" ZBook we look at has a quad core Intel Core i7 CPU clocked at 2.7GHz, NVIDIA Quadro K2100M graphics, 16 gigs of RAM and a phen...
Good Solid performance, plenty of ports including Thunderbolt, fantastic DreamColor display...
Bad Expensive...
Bottom line The HP ZBook 15 certainly isn't cheap, but mobile workstations that are sturdily built, easily upgradable and high spec-d don't come cheap. If you're a designer using CAD programs, an architect, video editor or engineer and want Quadro graphics rather tha...
80%
cadalyst.com
Updated:
2014-11-20 07:00:42
System FeaturesThe HP ZBook 15 features a 15.6" LCD-backlit display with an antiglare matte finish and a maximum resolution of 1,920 x 1,080. As we've come to expect from HP, the image is crisp, with good colors and a wide viewing angle. The island-style...
0%
notebookcheck.net
Updated:
2020-09-11 05:59:28
The current generation of HP's 15-inch workstation continues the manufacturer's long-standing tradition of producing quality 15-inch devices and offers many features expected of notebooks in this price class. On paper, HP presents a plethora of possible c...
Good Very good IPS display with huge color space, Mobile Display Assistant, Input devices, Manufacturing quality and stability, Runs quietly, Performance, Warranty length...
Bad Weight, Battery life, Price, Spots where light is more concentrated on upper edge of display...
Bottom line HP ZBook 15 with DreamColor displayThe HP ZBook 15 is a high-performance 15-inch workstation that does very well when connected to the power socket. Our test device's meager RAM and slow mass storage device are problems that can be easily solved, either b...
88%