HP logo

HP PC2-5300 4GB memory module 1 x 4 GB DDR2 667 MHz ECC

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61217
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
21 Aug 2010
Guarantee:
Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP PC2-5300 4GB memory module 1 x 4 GB DDR2 667 MHz ECC:

HP 4 GB 667 MHz ECC FBD DDR2 SDRAM DIMM

Short summary description HP PC2-5300 4GB memory module 1 x 4 GB DDR2 667 MHz ECC:

HP PC2-5300 4GB, 4 GB, 1 x 4 GB, DDR2, 667 MHz, 240-pin DIMM

Long summary description HP PC2-5300 4GB memory module 1 x 4 GB DDR2 667 MHz ECC:

HP PC2-5300 4GB. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM, ECC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.