HP logo

HP NVIDIA NVS 315 1GB Graphics Card GDDR3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82328
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
The NVIDIA NVS 315 has a one-year limitedor the remainder of theof the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Parts and labor are available on-site within the next business day. Telephone support is available for parts diagnosis and installation. Certain restrictions and exclusions apply.
Long product name HP NVIDIA NVS 315 1GB Graphics Card GDDR3:

NVIDIA NVS 315 1GB Graphics Card

HP NVIDIA NVS 315 1GB Graphics Card GDDR3:










Short summary description HP NVIDIA NVS 315 1GB Graphics Card GDDR3:

HP NVIDIA NVS 315 1GB Graphics Card, NVS 315, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP NVIDIA NVS 315 1GB Graphics Card GDDR3:

HP NVIDIA NVS 315 1GB Graphics Card. Graphics processor family: NVIDIA, Graphics processor: NVS 315, Processor frequency: 875 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.