location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 980 Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
980 Black Original Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D8J10A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8877587691578 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 681363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 00:05:43
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 980 Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 980 Ink Cartridges deliver legendary HP print quality.
  • - HP 980 ink cartridges work with: HP ScanJet N9120 fn2
  • - 1 Black (~10,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Choose cartridges that use fewer resources. Reduce packaging waste up to 90% compared with toner cartridges[7] and easily recycle your Original HP ink cartridges for free through HP Planet Partners.[3]
  • - Consistently producing professional-quality business documents for up to half the cost per page of color lasers.[1]
  • - Depend on Original HP 980 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Guarantee: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 980 Black Original Ink Cartridge :
The short editorial description of HP 980 Black Original Ink Cartridge

980 Black Original Ink Cartridge
More>>>
HP 980 Black Original Ink Cartridge:
The official marketing text of HP 980 Black Original Ink Cartridge as supplied by the manufacturer

Consistently producing professional-quality business documents for up to half the cost per page of color lasers.[1]

More than 50% of Original HP Ink Cartridges are made with recycled ocean-bound plastic.[10]

Short summary description HP 980 Black Original Ink Cartridge:
This short summary of the HP 980 Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 980 Black Original Ink Cartridge, Standard Yield, Black, Pigment-based ink, 1 pc(s), 10000 pages

Long summary description HP 980 Black Original Ink Cartridge:
This is an auto-generated long summary of HP 980 Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 980 Black Original Ink Cartridge. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s), Black ink page yield: 10000 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Compatibility *
HP OfficeJet Enterprise X555, X585
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink page yield *
10000 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colors *
Black
Brand compatibility *
HP
OEM code
D8J10A
HP segment
Business, Enterprise
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
270,9 mm
Depth
53,1 mm
Height
71,6 mm
Weight
350 g
Package width
270,9 mm
Package depth
53,1 mm
Package height
71,6 mm
Package weight
380 g
Technical details
Box contents
1 Cartridge
Master (outer) cases per pallet layer (EU)
7 pc(s)
Logistics data
Quantity per pallet
2240 pc(s)
Number of cartons per pallet
140 pc(s)
Number of layers per pallet
7 pc(s)
Number of cartons per pallet layer
20 pc(s)
Pallet weight
939,39 g
Quantity per master (outer) case
16 pc(s)
Master (outer) case weight
6,46 g
Products per larger master (outer) case
16 pc(s)
Larger master (outer) case gross weight
6,46 g
Master (outer) case gross weight (imperial)
6,46 kg (14.2 lbs)
Harmonized System (HS) code
84439990
Quantity per EUR-pallet
2240 pc(s)
Other features
Pallet dimensions (W x D x H)
1219,2 x 1016 x 1842 mm
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 1842 mm (48 x 40 x 72.5")
Pallet weight (imperial)
939,4 kg (2071 lbs)
Pallet size (EU)
1219,2 x 1016 x 1842 mm
EUR-pallet weight
939,39 g
Country Distributor
Nederland 5 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 9 distributor(s)
Polska 2 distributor(s)
México 2 distributor(s)
Deutschland 2 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Australia 5 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Danmark 3 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 980 Black Original Ink Cartridge:
Disclaimer

[1] Cost per page (CPP) claim is based on the majority of color laser MFPs ?$3,000 USD and the majority of color laser printers ?$1,200 USD as of December 2013, based on market share as reported by IDC as of Q3 2013. ISO yield is based on continuous printing in default mode. CPP comparisons for laser supplies are based on published specifications of the manufacturers’ highest-capacity cartridges. For details, see http://www.hp.com/go/officejet. CPP based on HP 980XL ink cartridges' estimated street price. For more information, see http://www.hp.com/go/learnaboutsupplies