HP logo

HP EliteBook Revolve Tablet 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8 Pro Silver

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81434
Info modified on:
26 Jun 2024, 05:54:52
End of life date:
30 Jun 2014
Guarantee:
HP Services offers limited 3-year standard parts and labor
Long product name HP EliteBook Revolve Tablet 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8 Pro Silver:

HP EliteBook Revolve 810 G1 Tablet

HP EliteBook Revolve Tablet 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8 Pro Silver:






Short summary description HP EliteBook Revolve Tablet 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8 Pro Silver:

HP EliteBook Revolve Tablet 810 G1, Intel® Core™ i5, 1,9 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 256 GB

Long summary description HP EliteBook Revolve Tablet 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8 Pro Silver:

HP EliteBook Revolve Tablet 810 G1. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-3437U, Processor frequency: 1,9 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8 Pro. Product color: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.