location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 46 Tri-color Original Ink Advantage Cartridge ink cartridge 1 pc(s) Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
46 Tri-color Original Ink Advantage Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ638AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182196038 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 00:03:37
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 46 Tri-color Original Ink Advantage Cartridge ink cartridge 1 pc(s) Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan, Magenta, Yellow
  • - Color ink page yield: 750 pages
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Short summary description HP 46 Tri-color Original Ink Advantage Cartridge ink cartridge 1 pc(s) Cyan, Magenta, Yellow:
This short summary of the HP 46 Tri-color Original Ink Advantage Cartridge ink cartridge 1 pc(s) Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 46 Tri-color Original Ink Advantage Cartridge, Cyan, Magenta, Yellow, Dye-based ink, 1 pc(s), 750 pages

Long summary description HP 46 Tri-color Original Ink Advantage Cartridge ink cartridge 1 pc(s) Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 46 Tri-color Original Ink Advantage Cartridge ink cartridge 1 pc(s) Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 46 Tri-color Original Ink Advantage Cartridge. Colour ink type: Dye-based ink, Color ink page yield: 750 pages, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet Ink Advantage 2020, 2029, 2520, 2529, 4729
Quantity per pack *
1 pc(s)
Color ink page yield *
750 pages
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Cyan, Magenta, Yellow
Brand compatibility *
HP
OEM code
CZ638AE
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
113 mm
Depth
37 mm
Height
115 mm
Weight
50 g
Package width
113 mm
Package depth
37 mm
Package height
115 mm
Package weight
70 g
Technical details
Box contents
Ink cartridge
Master (outer) cases per pallet layer (EU)
8 pc(s)
Logistics data
Quantity per pallet
2880 pc(s)
Number of cartons per pallet
48 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet layer
8 pc(s)
Pallet weight
228,32 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
4,34 g
Products per larger master (outer) case
60 pc(s)
Larger master (outer) case gross weight
4,34 g
Master (outer) case gross weight (imperial)
4,34 kg (9.57 lbs)
Harmonized System (HS) code
84439990
Quantity per EUR-pallet
2880 pc(s)
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1176 mm
Pallet size (EU)
1200 x 800 x 1176 mm
EUR-pallet weight
228,32 g
Country Distributor
Portugal 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)