HP logo

HP Designjet T7xx 24-in Spindle media spindle 61 cm (24")

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
263765
Info modified on:
15 Nov 2024, 00:06:11
Guarantee:
One year limited warranty
Long product name HP Designjet T7xx 24-in Spindle media spindle 61 cm (24"):

HP Designjet T7xx 24-in Spindle

Short summary description HP Designjet T7xx 24-in Spindle media spindle 61 cm (24"):

HP Designjet T7xx 24-in Spindle, 61 cm (24"), 900 g, Business, Enterprise

Long summary description HP Designjet T7xx 24-in Spindle media spindle 61 cm (24"):

HP Designjet T7xx 24-in Spindle. Size (imperial): 61 cm (24"), Weight: 900 g, HP segment: Business, Enterprise

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.