HP logo

HP OfficeJet 6700 Thermal inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193808
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Jul 2014
Guarantee:
Service & support options: Free telephone support for basic setup, installation, and troubleshooting in North America, Europe, and Asia Pacific duringOptional HP Supportpack for 4-hour response during standard business hours; Optional HP Supportpack for 24 hours a day, 7 days a week; Optional HP Supportpack for Comprehensive Technical SupportOne-year limited hardware24-hour, 7 days a week phone support
Long product name HP OfficeJet 6700 Thermal inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi:

HP Officejet 6700 Premium e-All-in-One Print/Fax/Scan/Copy/Web - H711n

HP OfficeJet 6700 Thermal inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi:






Short summary description HP OfficeJet 6700 Thermal inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi:

HP OfficeJet 6700, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet 6700 Thermal inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi:

HP OfficeJet 6700. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 9 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.