location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CN074A print head Inkjet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CN074A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN074A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631448243 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 20:19:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP CN074A print head Inkjet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet
  • - Printing colors: Dark Grey
  • - 1 pc(s)
Guarantee: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP CN074A print head Inkjet :
The short editorial description of HP CN074A print head Inkjet

HP 762 Dark Gray Designjet Printhead
More>>>
HP CN074A print head Inkjet:
The official marketing text of HP CN074A print head Inkjet as supplied by the manufacturer




Short summary description HP CN074A print head Inkjet:
This short summary of the HP CN074A print head Inkjet data-sheet is auto-generated and uses the product title and the first six key specs.

HP CN074A, Inkjet, Dark Grey, 28 mm, 143 mm, 132 mm, 70 g

Long summary description HP CN074A print head Inkjet:
This is an auto-generated long summary of HP CN074A print head Inkjet based on the first three specs of the first five spec groups.

HP CN074A. Print technology: Inkjet, Printing colors: Dark Grey. Width: 28 mm, Depth: 143 mm, Height: 132 mm. Package dimensions (WxDxH): 28 x 143 x 132 mm, Package width: 28 mm, Package depth: 143 mm. Number of cartons per pallet: 80 pc(s), Pallet weight: 248 g, Quantity per master (outer) case: 24 pc(s). Quantity per box: 1 pc(s)

Performance
Print technology
Inkjet
Printing colors
Dark Grey
Weight & dimensions
Width
28 mm
Depth
143 mm
Height
132 mm
Weight
70 g
Packaging data
Package dimensions (WxDxH)
28 x 143 x 132 mm
Package width
28 mm
Package depth
143 mm
Package height
132 mm
Package weight
110 g
Operational conditions
Operating temperature (T-T)
20 - 25 °C
Operational conditions
Operating relative humidity (H-H)
40 - 55%
Storage temperature (T-T)
-40 - 60 °C
Logistics data
Number of cartons per pallet
80 pc(s)
Pallet dimensions (W x D x H)
1219 x 1016 x 1325 mm
Pallet weight
248 g
Quantity per master (outer) case
24 pc(s)
Master (outer) case weight
2,85 g
Quantity per pack
1 pc(s)
Other features
Ink drop
6 pl
Print head nozzles
2112
Quantity per box
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)