location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 82 28-ml Cyan DesignJet ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
82 28-ml Cyan DesignJet Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH566A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8844203956380 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 15:00:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 82 28-ml Cyan DesignJet ink cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
Guarantee: If the product is defective, contact HP or your retailer before the end ofdatestandard statement: Your HP inkjet cartridge is backed by HP's limitedIf the product is defective, contact HP or your retailer before the end ofdate. HP 82 Ink Cartridges are warranted to be free from defects in materials and workmanship until the end ofdate. The end of warranty date appears on both the cartridge and the printhead in a year, month, day format (YYYY/MM/DD).
Long product name HP 82 28-ml Cyan DesignJet ink cartridge 1 pc(s) Original :
The short editorial description of HP 82 28-ml Cyan DesignJet ink cartridge 1 pc(s) Original

HP 82 28-ml Cyan Ink Cartridge
More>>>
HP 82 28-ml Cyan DesignJet ink cartridge 1 pc(s) Original:
The official marketing text of HP 82 28-ml Cyan DesignJet ink cartridge 1 pc(s) Original as supplied by the manufacturer




Short summary description HP 82 28-ml Cyan DesignJet ink cartridge 1 pc(s) Original:
This short summary of the HP 82 28-ml Cyan DesignJet ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP 82 28-ml Cyan DesignJet Ink Cartridge, Cyan, Dye-based ink, 28 ml, 1 pc(s)

Long summary description HP 82 28-ml Cyan DesignJet ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of HP 82 28-ml Cyan DesignJet ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

HP 82 28-ml Cyan DesignJet Ink Cartridge. Colour ink type: Dye-based ink, Color ink volume: 28 ml, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
HP DesignJet 500, 500 Plus, 500PS, 510
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
28 ml
Type *
Original
Ink type
Dye-based ink
Printing colors *
Cyan
Brand compatibility *
HP
OEM code
CH566A
Country of origin
Singapore
Quantity per box
1 pc(s)
HP segment
Enterprise
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
117 mm
Weight & dimensions
Depth
26 mm
Height
157 mm
Weight
60 g
Packaging data
Package width
117 mm
Package depth
26 mm
Package height
157 mm
Package weight
90 g
Package type
Box
Logistics data
Pallet dimensions (W x D x H)
1016 x 1219 x 1930 mm
Quantity per pallet
4200 pc(s)
Number of cartons per pallet
84 pc(s)
Number of layers per pallet
12 pc(s)
Number of cartons per pallet layer
7 pc(s)
Pallet weight
397,3 g
Pallet size (EU)
1200 x 800 x 1842 mm
Products per larger master (outer) case
50 pc(s)
Larger master (outer) case gross weight
4,745 g
Country Distributor
Polska 2 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)