location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CF062-67901 duplex unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CF062-67901
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF062-67901
Category:
Have your printer print on both sides of the paper automatically with one of these duplex units. Safv up to 50% on paper and work more efficiently when printing booklets. Save both money and the environment!
Duplex Units Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2017 01:10:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP CF062-67901 duplex unit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum duty cycle: 175000 pages per month
  • - ISO A-series sizes (A0...A9): A4
  • - Letter
More>>>
Short summary description HP CF062-67901 duplex unit:
This short summary of the HP CF062-67901 duplex unit data-sheet is auto-generated and uses the product title and the first six key specs.

HP CF062-67901, 175000 pages per month, A4

Long summary description HP CF062-67901 duplex unit:
This is an auto-generated long summary of HP CF062-67901 duplex unit based on the first three specs of the first five spec groups.

HP CF062-67901. Maximum duty cycle: 175000 pages per month. ISO A-series sizes (A0...A9): A4

Features
Maximum duty cycle
175000 pages per month
Media formats
ISO A-series sizes (A0...A9)
A4
Letter
Yes