location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color 3x500-sheet Paper Feeder and Stand 1500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 3x500-sheet Paper Feeder and Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE725A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631468067 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 326014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 07:09:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One-year replacement warranty
Long product name HP LaserJet Color 3x500-sheet Paper Feeder and Stand 1500 sheets :
The short editorial description of HP LaserJet Color 3x500-sheet Paper Feeder and Stand 1500 sheets

HP Color LaserJet 3x500-sheet Paper Feeder and Stand for CP4025/CP4525
More>>>
HP LaserJet Color 3x500-sheet Paper Feeder and Stand 1500 sheets:
The official marketing text of HP LaserJet Color 3x500-sheet Paper Feeder and Stand 1500 sheets as supplied by the manufacturer




Short summary description HP LaserJet Color 3x500-sheet Paper Feeder and Stand 1500 sheets:
This short summary of the HP LaserJet Color 3x500-sheet Paper Feeder and Stand 1500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color 3x500-sheet Paper Feeder and Stand, HP Color LaserJet Enterprise CP5520, 1500 sheets, China, Business, Enterprise, plain paper, 210 x 297 - 148 x 432 mm

Long summary description HP LaserJet Color 3x500-sheet Paper Feeder and Stand 1500 sheets:
This is an auto-generated long summary of HP LaserJet Color 3x500-sheet Paper Feeder and Stand 1500 sheets based on the first three specs of the first five spec groups.

HP LaserJet Color 3x500-sheet Paper Feeder and Stand. Compatibility: HP Color LaserJet Enterprise CP5520, Maximum capacity: 1500 sheets, Country of origin: China. Media types supported: plain paper, Media size (tray 1): 210 x 297 - 148 x 432 mm. Width: 971 mm, Depth: 920 mm, Height: 578 mm. Package weight: 36 kg. Dimensions (WxDxH): 971 x 920 x 577,8 mm

Features
Compatibility *
HP Color LaserJet Enterprise CP5520
Maximum capacity
1500 sheets
Country of origin
China
HP segment
Business, Enterprise
Media formats
Media types supported
plain paper
Media size (tray 1)
210 x 297 - 148 x 432 mm
Letter
Yes
Legal
Yes
Weight & dimensions
Width
971 mm
Depth
920 mm
Weight & dimensions
Height
578 mm
Weight
30,6 kg
Packaging data
Package weight
36 kg
Package weight (imperial)
35,9 kg (79.2 lbs)
Logistics data
Harmonized System (HS) code
84439990
Other features
Dimensions (WxDxH)
971 x 920 x 577,8 mm
Custom media sizes
5.8" x 8.3" - 11.7" x 17"
Dimensions (W x D x H) (imperial)
970,8 x 920 x 577,9 mm (38.2 x 36.2 x 22.8")
Weight (imperial)
30,5 kg (67.3 lbs)
Country Distributor
Nederland 3 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 8 distributor(s)
Polska 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 3 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Danmark 2 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)