location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 60b Simple Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60b Simple Black Original Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC636WB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420987437 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 19:09:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 60b Simple Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 60b Ink Cartridges deliver legendary HP print quality.
  • - HP 60 ink cartridges work with: HP DeskJet F2440, F4580; HP Photosmart D110a
  • - 1 Black (~200 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Home printers who want a reliable, affordable way to produce everyday documents and emails.
  • - Depend on Original HP 60b Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: Ink cartridge
Guarantee: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 60b Simple Black Original Ink Cartridge :
The short editorial description of HP 60b Simple Black Original Ink Cartridge

60b Simple Black Original Ink Cartridge
More>>>
HP 60b Simple Black Original Ink Cartridge:
The official marketing text of HP 60b Simple Black Original Ink Cartridge as supplied by the manufacturer

Home printers who want a reliable, affordable way to produce everyday documents and emails.

More than 50% of Original HP Ink Cartridges are made with recycled ocean-bound plastic.[10]

Short summary description HP 60b Simple Black Original Ink Cartridge:
This short summary of the HP 60b Simple Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 60b Simple Black Original Ink Cartridge, Black, Pigment-based ink, 1 pc(s)

Long summary description HP 60b Simple Black Original Ink Cartridge:
This is an auto-generated long summary of HP 60b Simple Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 60b Simple Black Original Ink Cartridge. Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Deskjet D2560
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black
Printing material shelf life
1.5 year(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Package weight
50 g
Package type
Box
Other features
Ink drop
13.8 pl
Package dimensions (WxDxH)
114 x 36 x 103 mm
Print head nozzles
336
Package dimensions (W x D x H)
114 x 36,1 x 103,1 mm (4.49 x 1.42 x 4.06")
Country Distributor
Canada 1 distributor(s)